The NXP 74ABT04D is a high-performance, advanced BiCMOS technology (ABT) hex inverter integrated circuit, designed to deliver fast switching with low power consumption. This versatile component is an essential building block in digital electronics, capable of inverting the input signals to its six independent outputs.
Key Features
- High-Speed Operation: The 74ABT04D operates at exceptional speeds, making it suitable for high-frequency signal processing and other applications requiring rapid state changes.
- Low Power Dissipation: Despite its speed, the device maintains low power consumption, which is crucial for energy-sensitive designs.
- Wide Operating Voltage Range: It can function across a wide range of voltages, from 4.5V to 5.5V, providing flexibility in different circuit configurations.
- Output Drive Capability: This inverter can drive up to 50 ohm transmission lines, offering robust performance in various electrical environments.
- High Impedance Inputs: The inputs of the 74ABT04D are high impedance, which minimizes loading on the driving circuit.
Applications
The NXP 74ABT04D is suitable for a variety of applications, including:
- Waveform generation
- Signal processing
- Logic level conversion
- System control circuits
- Memory address inversion
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
4.5V - 5.5V
Input Voltage (V<sub>I)
0V - 5.5V
High-Level Output Voltage (V<sub>OH)
Min. 2.4V (@ V<sub>CC = 4.5V)
Low-Level Output Voltage (V<sub>OL)
Max. 0.5V (@ V<sub>CC = 4.5V)
Operating Temperature Range
-40°C to +85°C
Package Type
SO14 (Small Outline Package)
For detailed information about the NXP 74ABT04D, including pin configurations, timing diagrams, and electrical characteristics, please refer to the official datasheet provided by NXP Semiconductors.