EN
  • EN
  • DE

74AUP1G07GMSOT886

Part No 74AUP1G07GMSOT886
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040122-74AUP1G07GMSOT886
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74AUP1G07GMSOT886 CAD Model

Description

Product Overview: 74AUP1G07GM SOT886 - NXP

The 74AUP1G07GM from NXP is a high-performance, single-gate non-inverting buffer with open-drain output, belonging to the 74AUP family. This integrated circuit (IC) is designed for low-power consumption and high-speed operation, making it an ideal choice for battery-powered and portable devices where energy efficiency is crucial.

Key Features

  • Low-Voltage Operation: The device operates at a very low voltage range of 0.8V to 3.6V, which is suitable for modern low-voltage applications.
  • Low Power Consumption: With a low static power consumption and an extremely low input capacitance, it is optimized for low-power operations.
  • High-Speed: Despite its low-power design, the 74AUP1G07GM does not compromise on speed, offering a fast propagation delay.
  • Open-Drain Output: The open-drain output allows for wired-AND functions and the connection of multiple outputs to achieve higher current drive capability.
  • ESD Protection: It includes input and output ESD protection, ensuring robustness and reliability of the device in challenging environments.
  • Ultra-Small Package: The SOT886 package is an ultra-small, leadless package that helps to save space on PCBs, making it ideal for space-constrained applications.

Applications

The versatile nature of the 74AUP1G07GM allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Gaming Consoles
  • IoT Devices
  • Power Management Systems
  • Logic Level Translation

Technical Specifications

The 74AUP1G07GM offers technical specifications that ensure compatibility and performance:

  • Supply Voltage (Vcc): 0.8V to 3.6V
  • Output Drive Capability: -50 mA
  • Temperature Range: -40°C to +125°C
  • Package: SOT886 (1.45 x 1.0 x 0.5 mm)

With its combination of low-power operation, high-speed performance, and compact packaging, the 74AUP1G07GM from NXP is a robust solution for designers looking to optimize their systems for energy efficiency and space savings.

You May Also Be Interested in

Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess