EN
  • EN
  • DE

74AUP1G374GW

Part No 74AUP1G374GW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Low-power D-type flip-flop; positive-edge trigger; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131063-74AUP1G374GW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AUP1G374GW CAD Model

Description

Product Overview: NXP 74AUP1G374GW

The NXP 74AUP1G374GW is a high-performance, single D-type flip-flop logic device that represents a key component in modern electronic systems. This device is part of NXP's advanced ultra-low power (AUP) family, designed to operate with a very low power consumption, making it ideal for battery-operated and power-sensitive applications.

With a wide operating voltage range of 0.8V to 3.6V, the 74AUP1G374GW offers compatibility with the majority of the low-voltage CMOS logic systems. Its low-power characteristics do not compromise its speed, as it provides high-speed performance while maintaining a low static and dynamic power consumption.

The 74AUP1G374GW comes in an ultra-small, leadless 6-pin package (TSSOP6), which is suitable for space-constrained applications. This compact form factor allows designers to save board space while achieving the functionality needed for their logic operations.

Key Features:

  • Single D-type flip-flop with a wide operating voltage range (0.8V to 3.6V)
  • Low static power consumption, making it suitable for power-sensitive applications
  • High-speed operation, ensuring quick response times in critical circuits
  • Ultra-small TSSOP6 package, perfect for compact electronic designs
  • High noise immunity and low propagation delay
  • Temperature range from -40°C to +125°C, allowing reliable operation in extreme conditions

Applications:

  • Portable and battery-powered devices
  • Mobile phones and smart devices
  • Computing and data storage systems
  • Control systems and automation
  • Medical electronics

The NXP 74AUP1G374GW is a versatile flip-flop that can be used in a variety of applications where energy efficiency and space savings are critical. Its robust design ensures reliable performance in a broad range of operating conditions, making it a preferred choice for engineers and designers looking for a dependable logic solution.

Whether you're designing a compact IoT device, a sophisticated medical instrument, or a power-conscious wearable, the 74AUP1G374GW from NXP is an excellent choice to meet your flip-flop logic needs with precision and efficiency.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
620+ $0.0938 $58.1560
1,500+ $0.0771 $115.6500
2,325+ $0.0746 $173.4450
3,200+ $0.0722 $231.0400
4,140+ $0.0698 $288.9720
5,540+ $0.0626 $346.8040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess