EN
  • EN
  • DE

74F154N

Part No 74F154N
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040168-74F154N
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74F154N CAD Model

Description

Product Overview: 74F154N from NXP Semiconductors

The 74F154N is a high-performance integrated circuit produced by NXP Semiconductors, renowned for its reliability and efficiency in digital applications. This versatile device is a 4-to-16 line decoder/demultiplexer that features a robust design, making it a suitable component for a wide range of electronic systems.

Key Features:

  • High-Speed Operation: The 74F154N is designed for fast performance, which is essential for modern digital circuits requiring quick data processing and throughput.
  • Low Power Consumption: Despite its high-speed capabilities, this IC maintains a low power consumption, making it ideal for energy-sensitive applications.
  • Multiple Output Options: With 16 output lines, the device provides ample options for routing and control within complex digital systems.
  • Binary Address Decoding: The input to the device is a 4-bit binary code, which is then decoded to activate one of the 16 output lines, allowing for efficient data distribution.

Applications:

The 74F154N is commonly used in a variety of applications, including:

  • Data multiplexing
  • Memory address decoding
  • Control signal generation
  • Complex digital systems requiring multiple selection lines

Technical Specifications:

  • Supply Voltage (VCC): Typically 5V
  • High-Level Input Voltage (VIH): Minimum 2V
  • Low-Level Input Voltage (VIL): Maximum 0.8V
  • High-Level Output Current (IOH): Maximum -1 mA
  • Low-Level Output Current (IOL): Maximum 20 mA

Quality and Reliability:

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The 74F154N is no exception, with rigorous testing and quality control measures in place to ensure consistent performance and durability.

Conclusion:

The 74F154N from NXP Semiconductors is an exemplary model of a 4-to-16 line decoder/demultiplexer that combines speed, efficiency, and versatility. Whether it's for data multiplexing or memory address decoding, this IC stands out as a top choice for designers looking for a reliable and high-performing component to integrate into their digital systems.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.1487
Toshiba Semiconductor and Storage
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Texas Instruments
Need more? Email Us
Dell
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess