Product Overview: NXP 74F193 - 4-bit Binary Up/Down Counter
The NXP 74F193 chip is a high-speed 4-bit binary counter that is capable of operating in either an up-counting or down-counting mode. This integrated circuit (IC) is part of the 74F series, which is known for its fast performance and compatibility with TTL (Transistor-Transistor Logic) levels. The 74F193 is designed for use in a variety of digital applications where counting functionality is required, such as in frequency dividers, digital clocks, and other sequential logic circuits.
The 74F193 is constructed with advanced silicon-gate technology, which enhances the performance of the device while maintaining low power consumption. The counter increments or decrements by one count on each positive-going transition of the clock pulse. The direction of counting is determined by the up/down control input, making it versatile for different applications.
Key Features:
- Counting Modes: The device supports both up and down counting modes, which can be easily selected using the up/down control input.
- Clear Function: A master reset input is provided, which when activated, sets all four bits of the counter to zero, regardless of other inputs.
- Output Capability: The 74F193 can drive up to 10 LS-TTL loads, which makes it suitable for driving other digital logic ICs within a circuit.
- Parallel Outputs: Four buffered outputs (Q0 to Q3) are available, providing the binary count in either direction.
- Edge-Triggered Counting: Counting occurs on the positive edge of the clock pulse, allowing for precise control of the counting sequence.
- Carry Lookahead: For n-bit cascading, the device features carry lookahead for both up and down counting modes.
Applications:
The NXP 74F193 is well-suited for applications in digital systems where bidirectional counting is required. It can be used in programmable dividers, counters, and registers. Its high-speed operation also makes it ideal for high-frequency counting applications in telecommunications and computing.
With its robust feature set and reliable performance, the NXP 74F193 is a versatile component for designers and engineers looking to implement efficient counting solutions in their digital designs.