Products specifications

Manufacturer NXP
Win Source Part Number 1131361-74F534
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F534 CAD Model

Description

Product Overview: 74F534 from NXP

The 74F534 is a high-performance integrated circuit designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is part of the 74F series, which is known for its fast switching speeds and high current handling capability, making it suitable for a wide range of digital applications.

Key Features

  • Octal D-type Flip-Flop: The 74F534 features eight edge-triggered, D-type flip-flops with individual D-type inputs and 3-state outputs for bus-oriented applications.
  • 3-State Outputs: The outputs can be placed in a high impedance state, allowing for bus driving with multiple devices sharing the same bus lines.
  • Input and Output Bus Compatibility: Inputs are compatible with standard CMOS or LSTTL outputs, while outputs are designed to interface with both 5V and 3.3V buses.
  • Edge-Triggered Clocking: The flip-flops transition on the falling edge of the clock signal, providing precise timing control for synchronous data transfer.

Applications

The versatility of the 74F534 makes it suitable for a variety of digital applications including:

  • Bus interfacing in multi-master systems
  • Data storage and transfer
  • System control registers
  • Buffer memory for digital processors

Quality and Reliability

NXP's commitment to quality ensures that the 74F534 meets the highest standards for reliability and performance. The device undergoes rigorous testing and validation to ensure it performs under a wide range of environmental conditions.

Technical Specifications

  • Logic Type: Flip-Flop
  • Logic Family: F
  • Number of Bits per Element: 8
  • Mounting Type: Through Hole or Surface Mount
  • Package / Case: Standard packaging options including DIP, SOIC, and more
  • Operating Temperature: Specified over a wide range, typically 0°C to 70°C

For engineers and designers looking for a reliable and high-speed octal flip-flop, the 74F534 from NXP offers a perfect solution that combines performance with the robustness required for demanding digital environments.

You May Also Be Interested in

Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TXRX RS232 5DVR/3REC 24TSSOP
Need more? Email Us
ECAD model for ADM207EARU
Analog Microelectronics
300mA CMOS LDO with RESET Function
Need more? Email Us
ECAD model for AME1300BEQA300Z
Shindengen
Switching Power Transistor(10A NPN)
Need more? Email Us
ECAD model for 2SC4585
Texas Instruments
IC BUS TRANSCVR 16BIT 48TSSOP
Need more? Email Us
ECAD model for 74LVT16245BDGGRE4
Analog Devices Inc.
Complete 8-Bit, 32 MSPS, 95 mW CMOS A/D Converter | IC ADC 8BIT PIPELINED 28SSOP
Lowest to $22.3860
ECAD model for AD9280ARS
Wurth Electronics Inc
POWER-CHOKE WE-HCM | FIXED IND 220NH 24A 0.17 MOHM
Need more? Email Us
ECAD model for 744304022
Analog Devices Inc.
High Precision, 2.5 V IC Reference
Need more? Email Us
ECAD model for AD580LH
Analog Devices Inc.
Serial Input, 14-Bit/16-Bit DAC | IC DAC 16BIT V-OUT 20SOIC
Lowest to $73.8739
ECAD model for AD7849CR
Analog Devices Inc.
16V Low Cost, High Performance CMOS Rail-to-Rail Operational Amplifiers
Lowest to $26.5516
ECAD model for AD8664ARZ

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2479 $56.1555
110+ $1.0240 $112.6400
170+ $0.9920 $168.6400
235+ $0.9600 $225.6000
305+ $0.9280 $283.0400
405+ $0.8319 $336.9195
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 45 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention