EN
  • EN
  • DE
  • IT

74F543

Part No 74F543
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal registered transceiver, non-inverting 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131368-74F543
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F543 CAD Model

Description

The 74F543 from NXP Semiconductors is a high-performance, octal bidirectional transceiver designed for asynchronous communication between data buses. This integrated circuit is part of the 74F series, known for its fast speeds and efficient power consumption, making it an ideal choice for interfacing with 8-bit data buses in computing and digital systems where high-speed data transfer is paramount.

Key Features

  • Octal Bidirectional Data Path: The 74F543 features eight bidirectional data lines, allowing for simultaneous two-way data flow, which enhances the efficiency of data transfer between buses.
  • Edge-Triggered Registers: With edge-triggered registers, the 74F543 ensures data stability by capturing data on the rising edge of the clock signal, which minimizes data corruption and enhances reliability.
  • Three-State Outputs: The inclusion of three-state outputs allows the 74F543 to either drive the data bus, receive data from it, or disconnect entirely, providing a high degree of control over bus contention and system integration.
  • Bus-Hold Data Inputs: Bus-hold circuitry on all data inputs helps to eliminate the need for external pull-up or pull-down resistors, simplifying board design and minimizing component count.
  • Multiple Package Options: The 74F543 is available in a variety of packages, including plastic small-outline packages and shrink small-outline packages, providing flexibility for different types of board layouts and space constraints.

Applications

The versatility of the 74F543 makes it suitable for a wide range of applications, such as:

  • Data communication between different bus systems
  • Memory buffering and data storage devices
  • Microprocessor or microcontroller interface
  • Parallel data processing and transmission systems

Technical Specifications

The 74F543 operates over a supply voltage range of 4.5V to 5.5V, which is typical for 5V logic families. Its fast propagation delay and setup times are characteristic of the F-series, ensuring quick data transfer and synchronization with system clocks.

In conclusion, the NXP 74F543 Octal Registered Transceiver is a robust, high-speed IC that provides reliable and efficient data transfer between buses, with features designed to simplify design and enhance system performance. Its broad applicability and high-speed operation make it a valuable component in any digital system requiring fast and efficient data handling.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1753 $64.2271
16+ $7.5283 $120.4528
24+ $7.2938 $175.0512
33+ $7.0582 $232.9206
43+ $6.8226 $293.3718
57+ $6.1169 $348.6633
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess