EN
  • EN
  • DE

STPS10150CTG

Part No STPS10150CTG
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 194691-STPS10150CTG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS10150CTG CAD Model

Description

STPS10150CTG - Schottky Rectifier

The STPS10150CTG from STMicroelectronics is a high-performance Schottky rectifier designed for applications requiring low voltage drop and high efficiency. This rectifier is particularly suited for switch mode power supplies, converters, free-wheeling diodes, and reverse battery protection applications.

Key Features

  • Voltage Ratings: With a repetitive peak reverse voltage (VRRM) of 150V, it is ideal for systems that require a high threshold for reverse voltage.
  • Forward Current: The device offers a high average forward current (IF(AV)) of 10A, accommodating significant power requirements.
  • Low Forward Voltage Drop: A low forward voltage drop (VF) reduces power loss and improves efficiency, making the STPS10150CTG a preferred choice for power-sensitive circuits.
  • High Junction Temperature: Capable of operating at a junction temperature range of -40°C to 150°C, this rectifier ensures reliability across a wide range of temperature conditions.
  • Package: Housed in a TO-220AB package, the STPS10150CTG provides a compact solution while allowing for adequate heat dissipation.
  • Guard Ring Protection: Enhanced with guard ring protection for overvoltage transient protection, it ensures device longevity and stable performance.

Applications

The versatility of the STPS10150CTG makes it suitable for a broad range of applications, including:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Automotive Applications
  • Battery Charging Systems
  • Solar Inverters
  • Industrial Power Systems

Quality and Reliability

STMicroelectronics is known for its commitment to quality and the STPS10150CTG is no exception. It is manufactured to meet the highest industry standards, ensuring both reliability and performance. Whether you are designing a new system or upgrading an existing one, the STPS10150CTG is an excellent choice for your rectification needs.

You May Also Be Interested in

Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
Comchip Technology
DIODE ARR SCHOT 30V 200MA SOT233
Lowest to $0.0751
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0002 $60.0120
145+ $0.8212 $119.0740
220+ $0.7946 $174.8120
305+ $0.7692 $234.6060
390+ $0.7438 $290.0820
520+ $0.6664 $346.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess