EN
  • EN
  • DE

74HC164DB,118

Part No 74HC164DB,118
Manufacturer NXP / Nexperia
Catalog Logic - Shift Registers
Description IC 8BIT SHIFT REGISTER 14SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SSOP
Win Source Part Number 120145-74HC164DB,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC164DB,118 CAD Model

Description

Product Overview

The 74HC164DB,118 is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to meet the requirements of a wide range of electronic applications. This 8-bit serial-in/parallel-out shift register is part of the 74HC series, known for its robust performance and compatibility with TTL (Transistor-Transistor Logic).

Key Features

  • Logic Family: The device belongs to the 74HC family, ensuring high-speed operation while maintaining CMOS low power consumption.
  • Logic Type: It is a serial-in/parallel-out shift register, which allows for the conversion of serial data into parallel output format, expanding the data handling capabilities of a system.
  • Number of Pins: The 74HC164DB,118 comes in a 14-pin package, making it compact and suitable for space-constrained applications.
  • Supply Voltage Range: It operates over a wide supply voltage range from 2.0V to 6.0V, accommodating various power supply requirements and ensuring flexibility in system design.
  • Operating Temperature: The device can operate within a temperature range of -40°C to +125°C, making it reliable for use in harsh environmental conditions.
  • Output Capability: The standard outputs are capable of driving 15 LSTTL loads, which is indicative of its good drive capability.

Applications

The 74HC164DB,118 is suitable for a wide range of applications, including:

  • Serial-to-parallel data conversion
  • Remote control holding registers
  • Sequential logic operations
  • Event counting and timing applications
  • Digital signal processing

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the 74HC164DB,118 is no exception. It is manufactured to the highest standards, ensuring consistent and reliable performance in your electronic systems. With its robust design and NXP's reputation for quality, this shift register is an excellent choice for designers looking to incorporate a reliable data processing component into their circuits.

Conclusion

In conclusion, the 74HC164DB,118 from NXP Semiconductors is a versatile and reliable component that offers a blend of high-speed operation, low power consumption, and a wide operating voltage range. Its robust design and wide temperature range make it suitable for various applications, ensuring that it can meet the demands of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC REG BIDIREC COMP 4BIT 16TSSOP
Lowest to $0.8449
Nexperia USA Inc.
IC SR OPEN DRAIN 12BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 14-DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-TSSOP
Lowest to $0.4037
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC REG MULPLX TRI-STA 8BIT 20DIP
Need more? Email Us
Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Need more? Email Us
Texas Instruments
EIGHT-BIT SHIFT REGISTERS WITH 3
Lowest to $0.9384

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess