EN
  • EN
  • DE
  • IT

74HC259DB,118

Part No 74HC259DB,118
Manufacturer NXP / Nexperia
Catalog Logic - Latches
Description IC 8BIT ADDRESSABLE LATCH 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type D-Type, Addressable
Output Type Standard
Supply Voltage - Operating 2 V to 6 V
Independent Circuits 1
Propagation Delay Time (ns) 17ns
Current - Output High, Low 5.2mA, 5.2mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 126999-74HC259DB,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC259DB,118 CAD Model

Description

Product Overview: 74HC259DB,118

The 74HC259DB,118 is a high-performance integrated circuit from NXP Semiconductors, designed to provide versatile storage and interfacing solutions in a wide range of digital applications. This chip is part of the 74HC family, known for its high-speed CMOS technology, which offers a balanced trade-off between speed and power consumption, making it suitable for battery-powered devices and high-speed systems alike.

Functional Description:

The 74HC259DB,118 is an 8-bit addressable latch with the ability to select a single bit from its eight inputs and store it. This feature makes it particularly useful for implementing memory address decoding or multiplexing functions in microcontroller-based systems. The device also includes a clear function, which resets all latches, ensuring a known startup state, which is critical for reliable system behavior.

Key Features:

  • Logic Type: Addressable Latch
  • Number of Bits: 8 bits
  • Output Type: Standard
  • Supply Voltage Range: 2.0 to 6.0 V
  • Logic Case Style: SSOP
  • No. of Pins: 16 pins
  • Propagation Delay: Ensures fast response times suitable for high-speed applications
  • Operating Temperature Range: -40°C to +125°C

Applications:

The flexibility and performance of the 74HC259DB,118 make it ideal for a variety of applications. It is commonly used in:

  • Data storage and retrieval systems
  • Control systems for industrial automation
  • Microprocessor/microcontroller interface
  • Communication systems
  • Instrumentation and measurement equipment

Quality and Reliability:

NXP Semiconductors is known for their commitment to quality, and the 74HC259DB,118 is no exception. It is manufactured in a high-reliability facility and undergoes rigorous testing to ensure it meets the stringent requirements for commercial and industrial electronic components. With its robust design and proven performance, the 74HC259DB,118 is a solid choice for designers looking for a reliable addressable latch solution.

In summary, the 74HC259DB,118 from NXP is a versatile and reliable component that provides the functionality needed for complex digital systems, while maintaining the high-speed operation and power efficiency required in modern electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 48-TVSOP
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74ABT573 - TRANSPARENT,
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74ALVC573BQ - BUS D
Need more? Email Us
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
74ALVCH16841 - 20-BIT BUS INTERF
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess