EN
  • EN
  • DE

74HCT191D,653

Part No 74HCT191D,653
Manufacturer NXP / Nexperia
Catalog Logic - Counters, Dividers
Description IC COUNTER UP/DOWN SYNC 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Timing Synchronous
Count Rate 39MHz
Trigger Type Positive Edge
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 113824-74HCT191D,653
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Automation & Process Control, Signal Processing, Automotive
Ultra Librarian 3D Model Ultra Librarian 74HCT191D,653 CAD Model

Description

Product Overview: 74HCT191D,653 by NXP Semiconductors

The 74HCT191D,653 is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its robust performance and versatility in a wide range of counting applications. This integrated circuit is part of the 74HCT family and is designed to interface with TTL levels, making it ideal for mixed-technology environments where interoperability between different logic families is necessary.

Key Features

  • Logic Type: 4-bit binary up/down counter
  • Supply Voltage Range: 4.5V to 5.5V, compatible with TTL levels
  • Output Capability: Standard outputs with a 5.5V tolerant level
  • Package: SO-16, a small outline package that is ideal for space-constrained applications
  • Operating Temperature: -40°C to +125°C, ensuring reliable operation in extreme conditions

The 74HCT191D,653 boasts a synchronous reversible 4-bit binary counting operation, which can be controlled through two count enable inputs (nCEP and nCET), two count direction inputs (UP/DOWN), and a master reset input (MR). This enables precise control over the counting sequence and simplifies integration into digital systems requiring counting functionality.

Applications

With its robust design and flexible operation, the 74HCT191D,653 is suitable for a variety of applications, including:

  • Industrial control systems
  • Instrumentation and measurement equipment
  • Process control counters
  • Digital clocks and timers
  • Automotive systems

Its high noise immunity and low power consumption make it an excellent choice for battery-operated devices and applications sensitive to power efficiency. The 74HCT191D,653 is also characterized by its high-speed operation, ensuring that it can keep pace with the demands of fast digital circuits.

Overall, the 74HCT191D,653 from NXP Semiconductors is a reliable and versatile counter IC that offers designers a balance of performance, power efficiency, and ease of use. Whether for simple counting tasks or more complex digital systems, this IC stands as a solid choice for engineers looking to incorporate a dependable counting solution into their designs.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY COUNTER 12BIT 16DHVQFN
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $0.2038
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Lowest to $0.9196
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 8-BIT 16TSSOP
Lowest to $2.7337
Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1136 $60.5680
12+ $9.9399 $119.2788
18+ $9.6292 $173.3256
25+ $9.3185 $232.9625
33+ $9.0078 $297.2574
43+ $8.0758 $347.2594
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,250 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess