EN
  • EN
  • DE

74HCT1G86GW

Part No 74HCT1G86GW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 2-input EXCLUSIVE-OR gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132078-74HCT1G86GW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT1G86GW CAD Model

Description

Product Overview: 74HCT1G86GW from NXP Semiconductors

The 74HCT1G86GW is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its robust performance and versatility. This particular integrated circuit is a single 2-input EXCLUSIVE-OR gate, encapsulated in a compact SOT-353 (SC-88A) surface-mount package, making it ideal for space-constrained applications where board real estate is at a premium.

As a member of the 74HCT family, this logic gate is designed to interface with TTL levels while maintaining CMOS low power consumption. It operates with a power supply range of 4.5V to 5.5V, which is typical for 5V digital systems, ensuring compatibility with a wide range of electronic components and systems.

The 74HCT1G86GW features symmetrical output impedance, high noise immunity, and low power dissipation, which are hallmarks of the 74HCT series. These characteristics make the device suitable for a variety of digital applications, including signal gating, data processing, and arithmetic operations.

With its balanced propagation delays and output transition times, this product is optimized for high-speed signal processing. The EXCLUSIVE-OR function it provides is essential in digital circuits for performing operations such as parity checking and bit manipulation, making it a fundamental building block in digital logic design.

Key Features:

  • Logic Type: 2-input EXCLUSIVE-OR gate
  • Package Type: SOT-353 (SC-88A)
  • Supply Voltage Range: 4.5V to 5.5V
  • Compatibility: TTL level input with CMOS low power consumption
  • High noise immunity
  • Low power dissipation
  • Symmetrical output impedance
  • Compliance: Complies with JEDEC standard no. 7A
  • ESD protection: HBM JESD22-A114F exceeds 2000V, MM JESD22-A115-A exceeds 200V

Applications for the 74HCT1G86GW include, but are not limited to, portable devices, computing systems, data communication infrastructure, and any other digital logic circuit requiring a compact and efficient EXCLUSIVE-OR gate solution.

As with all NXP products, the 74HCT1G86GW is manufactured to the highest quality standards, ensuring reliability and performance in demanding environments. Whether you are designing a new system or upgrading an existing one, this NXP EXCLUSIVE-OR gate is an excellent choice for your digital logic needs.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3574 $58.8592
20+ $6.0372 $120.7440
30+ $5.8478 $175.4340
41+ $5.6595 $232.0395
53+ $5.4712 $289.9736
71+ $4.9053 $348.2763
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,850 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess