EN
  • EN
  • DE

74HCT280D

Part No 74HCT280D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 9-bit odd/even parity generator/checker
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132123-74HCT280D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT280D CAD Model

Description

Product Overview: 74HCT280D by NXP

The 74HCT280D is a high-performance integrated circuit designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This IC is part of the 74HCT family, which is compatible with TTL levels and known for its high noise immunity and low power consumption. The 74HCT280D is specifically a 9-bit parity generator/checker, an essential component in digital systems where data integrity is paramount.

Key Features

  • Logic Family: The device belongs to the 74HCT family, ensuring compatibility with TTL signal levels while providing CMOS technology advantages.
  • Supply Voltage Range: It operates within a supply voltage range of 4.5V to 5.5V, making it ideal for interfacing with 5V systems.
  • Power Consumption: The 74HCT280D boasts low power consumption, which is critical for energy-sensitive applications.
  • Functionality: As a 9-bit parity generator/checker, it can be used to generate a parity bit for a set of data or to check the parity of incoming data, ensuring data integrity during transmission.
  • Packaging: The device comes in a SO-14 (Small Outline) package, which is suitable for surface-mounted technology (SMT) and occupies minimal space on a PCB.

Applications

The 74HCT280D is versatile and can be used in a range of applications that require error-checking and data validation, such as:

  • Computer systems
  • Data communication equipment
  • Error detection and correction devices
  • Memory address and data buses
  • Portable electronics

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products, and the 74HCT280D is no exception. It is fabricated with state-of-the-art technology for maximum reliability and performance. Users can expect consistent operation and long-term durability from this component, even in demanding environments.

Ordering Information

The product is available under the part number 74HCT280D. For bulk orders or specific packaging requirements, it is recommended to consult with NXP's customer service or an authorized distributor to ensure the best fit for your project needs.

In summary, the 74HCT280D from NXP is a reliable and efficient solution for systems requiring parity generation or checking, offering low power consumption, compatibility with 5V logic levels, and a compact form factor.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess