EN
  • EN
  • DE

74HCT595PW,118

Part No 74HCT595PW,118
Manufacturer NXP / Nexperia
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8BIT 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel, Serial
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 102321-74HCT595PW,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT595PW,118 CAD Model

Description

Product Overview: 74HCT595PW,118 by NXP Semiconductors

The 74HCT595PW,118 is a high-performance integrated circuit from the trusted manufacturer NXP Semiconductors. This particular device is a part of the 74HCT series, which is known for its compatibility with TTL (Transistor-Transistor Logic) levels. Designed to offer both the robustness of CMOS technology and the low power consumption that modern applications demand, this product is a staple in digital electronics for its versatility and reliability.

The 74HCT595PW,118 is an 8-bit serial-in, serial or parallel-out shift register with a storage register and 3-state outputs. It features a fully synchronous serial interface, enabling it to communicate with microprocessors or microcontrollers in a seamless and efficient manner. The shift register and storage register have separate clocks, which provide designers with the flexibility to manage data transfer and storage with precision.

One of the key features of this device is its 3-state outputs, which can be used in bus-oriented applications. These outputs can be placed in a high-impedance state, effectively disconnecting the output from the circuit, which is particularly useful in multiplexing applications or when multiple devices need to share a common data bus.

The 74HCT595PW,118 comes in a TSSOP16 (Thin Shrink Small Outline Package) form factor, making it suitable for space-constrained applications. Its small footprint is ideal for compact designs, yet it does not compromise on functionality or performance.

This shift register operates within a supply voltage range of 4.5 V to 5.5 V, which aligns with typical digital logic levels, ensuring easy integration into existing systems without the need for additional level shifting. The device also boasts a wide operating temperature range, ensuring reliability and stable operation even in challenging environmental conditions.

Applications for the 74HCT595PW,118 are diverse and include digital data processing, signal routing, LED displays, and more. Its ability to expand the number of outputs without increasing the number of IO pins on a microcontroller makes it particularly valuable in designs with a high number of outputs, such as controlling multiple LEDs or reading multiple input devices.

In summary, the 74HCT595PW,118 from NXP Semiconductors is a highly functional, reliable, and versatile chip that is well-suited for a wide range of digital applications. Its ease of integration, coupled with NXP's reputation for quality, makes it an excellent choice for designers looking to optimize their digital systems.

You May Also Be Interested in

UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Texas Instruments
IC REG BIDIR PSH PUL 4BIT 16PDIP
Need more? Email Us
Texas Instruments
IC SR PUSH-PULL 8BIT 16-PDIP
Need more? Email Us
Texas Instruments
IC SR PUSH-PULL 4BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC SR OPEN DRAIN 12BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC SR PUSH-PULL 8BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REG MULPLX TRI-STA 8BIT 20DIP
Need more? Email Us
Nexperia USA Inc.
IC REG MULPLX PSH-PUL 64BIT 16SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2170 $50.9950
565+ $0.1781 $100.6265
870+ $0.1725 $150.0750
1,200+ $0.1669 $200.2800
1,550+ $0.1614 $250.1700
2,075+ $0.1447 $300.2525
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,840 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess