EN
  • EN
  • DE

74LVC14APW+112

Part No 74LVC14APW+112
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1036+
Reference case TSSOP14
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 721871-74LVC14APW+112
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC14APW+112 CAD Model

Description

The 74LVC14APW+112 is a high-performance, low-voltage CMOS device manufactured by NXP Semiconductors. It belongs to the 74LVC family, which is renowned for its low-voltage operation and high-speed interface technology. This particular integrated circuit is designed to provide optimal performance in a wide range of digital applications.

Key Features

  • Hex Inverting Schmitt Trigger: The device contains six inverting Schmitt triggers, providing excellent noise immunity and stable output switching.
  • Advanced 5V Tolerant Inputs: Although the device operates at a low voltage range of 1.2V to 3.6V, its inputs are 5V tolerant, enabling interfacing with higher voltage logic levels without the need for external level shifters.
  • High-Speed Performance: The 74LVC14APW+112 offers high-speed performance with a propagation delay typically less than 5.2ns at 3.3V, making it suitable for high-speed applications.
  • Low Power Consumption: The device is designed for low power consumption, with a typical quiescent current of only 1µA, which is ideal for power-sensitive applications.
  • Wide Operating Temperature Range: It operates over a wide temperature range from -40°C to +125°C, ensuring reliability across various environmental conditions.
  • Lead-Free and RoHS Compliant: The product is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and suitable for use in green electronics.

Applications

The 74LVC14APW+112 is versatile and can be used in various applications such as:

  • Wave shaping and noise filtering circuits
  • Signal processing
  • Glitch removal on digital lines
  • Interface circuitry
  • Logic level translation

Package Information

The device is available in a TSSOP14 (thin shrink small outline package) with 14 leads. The package is designed for space-saving on PCBs and is suitable for surface mount technology (SMT).

Ordering and Quality Assurance

When ordering the 74LVC14APW+112, it is important to refer to the complete part number including the +112 suffix to ensure the correct product specification. NXP is committed to delivering high-quality products and provides extensive support and documentation for designers and engineers.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3537 $51.2865
305+ $0.3314 $101.0770
470+ $0.3202 $150.4940
675+ $0.2978 $201.0150
875+ $0.2866 $250.7750
1,090+ $0.2754 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,190 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess