EN
  • EN
  • DE

74LVC2G125GF

Part No 74LVC2G125GF
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual bus buffer/line driver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132921-74LVC2G125GF
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC2G125GF CAD Model

Description

Product Overview: 74LVC2G125GF by NXP Semiconductors

The 74LVC2G125GF is a high-performance, dual bus buffer gate with 3-state outputs, designed and manufactured by NXP Semiconductors. This integrated circuit is part of the LVC family, which is known for its low-voltage operation and compatibility with 5V systems. It is specifically engineered to provide a buffering function with the capability to drive heavy loads while maintaining a low power consumption.

Key Features

  • Wide Supply Voltage Range: The device operates on a voltage range from 1.2V to 3.6V, making it suitable for various low-voltage applications and ensuring compatibility with modern microcontroller logic levels.
  • High Drive Capability: With the ability to drive up to 50mA at the output, the 74LVC2G125GF can easily drive heavier loads than standard logic gates, making it an ideal choice for driving LEDs, relays, or other high-current devices.
  • Low Power Consumption: The device is designed for low power consumption with a typical quiescent current of only 0.1µA, which is ideal for battery-operated and power-sensitive applications.
  • 5V Tolerant Inputs: Inputs can tolerate a 5V input level even when operating at a lower supply voltage, providing interface flexibility and the ability to be used in mixed-voltage systems.
  • High-Speed Operation: With a propagation delay of just a few nanoseconds, the 74LVC2G125GF is suitable for high-speed applications, ensuring minimal signal delay in critical paths.
  • ESD Protection: The inputs and outputs are equipped with electrostatic discharge protection, which enhances the robustness of the device against the harsh conditions found in industrial environments.

Applications

The 74LVC2G125GF is versatile and can be used in a wide array of applications. It is particularly useful in scenarios where buffering with high-drive capability is required. Some common applications include:

  • Logic level shifting
  • Bus isolation
  • Driving heavy loads
  • Signal buffering in communication interfaces
  • Power management systems

The device is offered in a leadless ultra-thin DFN (Discrete Flat No Leads) package that measures just 2.1mm x 2.1mm, which makes it an excellent choice for space-constrained applications. The small package size, combined with its high performance and low power consumption, makes the 74LVC2G125GF an excellent choice for designers looking to optimize their systems for both space and power efficiency.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
RF Micro Devices
Lowest to $2.8390
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Texas Instruments
Lowest to $12.6416
Analog Devices Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3229 $59.8122
43+ $2.7258 $117.2094
66+ $2.6415 $174.3390
91+ $2.5560 $232.5960
117+ $2.4705 $289.0485
157+ $2.2153 $347.8021
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,300 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess