EN
  • EN
  • DE

74LVC2G126DC

Part No 74LVC2G126DC
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual bus buffer/line driver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132923-74LVC2G126DC
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC2G126DC CAD Model

Description

Product Overview: 74LVC2G126DC from NXP

The 74LVC2G126DC is a high-performance, dual non-inverting buffer/line driver with 3-state outputs, manufactured by NXP Semiconductors. This integrated circuit is designed to ensure low-voltage operation, making it an ideal choice for use in modern low-voltage and mixed-voltage applications. The device is part of the LVC (Low-Voltage CMOS) family, which is well-known for its low power consumption and high-speed operation.

Featuring two independent buffer/line drivers, the 74LVC2G126DC can be used to drive lines or buffer signals with high efficiency. Its 3-state outputs allow the device to be used in bus-oriented systems, where multiple outputs can share a connection point without interference. The outputs are disabled when the associated output-enable (OE) input is high, providing a high-impedance state that is crucial for preventing bus contention.

The device operates over a wide supply voltage range of 1.2V to 3.6V, which provides compatibility with a variety of logic levels and makes it suitable for interfacing with both 3.3V and 2.5V logic devices. The 74LVC2G126DC also supports 5V tolerant inputs, which means it can safely receive higher voltage signals without risk of damage, allowing for seamless integration with older 5V logic circuits.

One of the key features of the 74LVC2G126DC is its low static and dynamic power consumption, combined with fast propagation delays and high noise immunity. The low power consumption makes it an excellent choice for battery-operated and power-sensitive applications, while the fast switching speeds are beneficial for high-speed data transmission and processing tasks.

The 74LVC2G126DC is available in a compact and surface-mountable package, which makes it suitable for high-density PCB designs. Its robust design ensures reliable performance in a wide range of environmental conditions, making it a versatile component for various electronic systems, including computing, telecommunications, and consumer electronics.

In summary, the NXP 74LVC2G126DC dual non-inverting buffer/line driver is a high-quality, versatile IC that offers low-voltage operation, high-speed performance, and 3-state outputs, making it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6838 $51.2850
160+ $0.6397 $102.3520
245+ $0.6177 $151.3365
350+ $0.5736 $200.7600
455+ $0.5515 $250.9325
570+ $0.5294 $301.7580
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess