EN
  • EN
  • DE

74LVCH162245ADL112

Part No 74LVCH162245ADL112
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description BUS TRANSCVR, LVC/LCX/Z SERIES / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr NXP
Series 74LVCH
Package Bulk
Product Status Active
Base Product Number 74LVCH162245
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 908308-74LVCH162245ADL112
Ultra Librarian 3D Model Ultra Librarian 74LVCH162245ADL112 CAD Model

Description

Product Overview: 74LVCH162245ADL112

The 74LVCH162245ADL112 is a high-performance, low-voltage 16-bit transceiver from NXP Semiconductors, designed with the purpose of providing bidirectional level shifting and interfacing between different voltage domains. This integrated circuit (IC) is part of NXP's advanced 74LVCH family, which is known for its low-voltage operation and high-speed interface technology.

Key Features

  • Voltage Level Shifting: The device supports 1.8V to 5.5V on the A side and 2.7V to 5.5V on the B side, allowing for seamless communication between different logic levels.
  • High-Speed Operation: It is capable of facilitating data transfer at high speeds, making it suitable for high-performance computing and communication applications.
  • Bus Hold Function: The bus hold feature prevents floating inputs, which can lead to undefined logic levels and increased power consumption.
  • Low Power Consumption: With its low-voltage operation, the 74LVCH162245ADL112 is optimized for low power consumption, contributing to energy-efficient designs.
  • Multiple Power Supply Options: The device can be powered by multiple supply voltages, offering flexibility in various application designs.
  • Robust ESD Protection: The transceiver includes ESD protection circuitry, safeguarding the device against electrostatic discharge events.

Applications

The 74LVCH162245ADL112 is particularly well-suited for applications where interfacing between different voltage domains is required. It is commonly used in:

  • Data communication systems
  • Telecommunications
  • Servers and networking equipment
  • Consumer electronics
  • Embedded systems

Package and Quality

The device is offered in a 48-pin TSSOP (Thin Shrink Small Outline Package) which is designed for space-saving on printed circuit boards. NXP's commitment to quality ensures that the 74LVCH162245ADL112 meets stringent industry standards for performance and reliability.

In summary, the 74LVCH162245ADL112 from NXP is a versatile, high-speed transceiver that provides reliable level shifting capabilities for multi-voltage systems. Its low power consumption, robust protection features, and flexible packaging make it an excellent choice for designers looking to create efficient and durable electronic products.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3014 $51.6168
29+ $3.5294 $102.3526
44+ $3.4191 $150.4404
61+ $3.3088 $201.8368
79+ $3.1985 $252.6815
105+ $2.8676 $301.0980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,085 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess