EN
  • EN
  • DE

74VHC32PW

Part No 74VHC32PW
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case 14-TSSOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 744049-74VHC32PW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74VHC32PW CAD Model

Description

The NXP 74VHC32PW is a high-speed Si-gate CMOS device that embodies the cutting-edge technology of quadruple 2-input OR gates. This integrated circuit is designed to operate at a voltage range of 2.0 to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems. The 74VHC32PW is part of the 74VHC family, known for its low power consumption and high noise immunity.

Key Features

  • Logic Type: OR Gate
  • Number of Gates: 4
  • Number of Input Lines (per Gate): 2
  • Supply Voltage Range: 2.0V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Package Type: TSSOP14
  • Propagation Delay Time: Fast propagation delay time ensures quick response to input signals.
  • High Noise Immunity: Ensures stable operation in noisy environments.
  • Low Power Consumption: Ideal for battery-operated and power-sensitive applications.
  • ESD Protection: Includes input and output protection against electrostatic discharge.

Applications

The 74VHC32PW is versatile and can be used in a variety of applications where OR logic functions are required. Its applications include, but are not limited to:

  • Logic level translation
  • Function generation
  • Input/output buffering
  • Signal gating
  • Control systems

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality and reliability. The 74VHC32PW is no exception and is subjected to rigorous testing and quality control measures to ensure it meets industry standards and customer expectations.

Environmental Compliance

The 74VHC32PW is designed with environmental responsibility in mind. It complies with various international standards, including RoHS, which restricts the use of certain hazardous substances in electronic equipment.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess