EN
  • EN
  • DE

8166-LFREVC

Part No 8166-LFREVC
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816035-8166-LFREVC
Ultra Librarian 3D Model Ultra Librarian 8166-LFREVC CAD Model

Description

The Product 8166-LFREVC is a state-of-the-art semiconductor solution from NXP Semiconductors, a renowned leader in the design and manufacturing of automotive, industrial, IoT, mobile, and communication infrastructure products. This particular product is designed to cater to the advanced needs of modern electronic systems, offering superior performance, reliability, and energy efficiency.

Key Features

  • Advanced Processing Capabilities: At the heart of the 8166-LFREVC is a powerful processing unit that delivers exceptional computational speed and efficiency, making it ideal for handling complex algorithms and high-speed data operations.
  • High Integration: This product boasts a high level of integration, which allows for a reduction in the number of external components required. This not only simplifies the design of electronic systems but also helps to reduce overall system costs and size.
  • Energy Efficiency: With an emphasis on low-power operation, the 8166-LFREVC is engineered to consume minimal energy, which is crucial for battery-powered devices and contributes to the sustainability of electronic products.
  • Robust Security: Security is a paramount concern in today's connected world, and the 8166-LFREVC incorporates advanced security features to protect against unauthorized access and ensure the integrity of data.

Applications

The versatility of the 8166-LFREVC makes it suitable for a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Internet of Things (IoT) devices
  • Communication infrastructure
  • Mobile devices

Technical Specifications

For engineers and developers looking to incorporate the 8166-LFREVC into their designs, detailed technical specifications and datasheets are available upon request from NXP. These documents provide in-depth information on electrical characteristics, pin configurations, package details, and recommended operating conditions.

In summary, the NXP 8166-LFREVC is a cutting-edge semiconductor product that offers a blend of high performance, integration, energy efficiency, and security, making it an excellent choice for a multitude of advanced electronic applications.

You May Also Be Interested in

Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess