EN
  • EN
  • DE

A2T18S162W31GSR3

Part No A2T18S162W31GSR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description IC TRANS RF LDMOS / RF Mosfet 28 V 1 A 1.84GHz 20.1dB 32W NI-780GS-2L2LA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Frequency 1.84GHz
Gain 20.1dB
Voltage - Test 28 V
Current - Test 1 A
Power - Output 32W
Voltage - Rated 65 V
Mounting Type Chassis Mount
Package / Case NI-780GS-2L2LA
Supplier Device Package NI-780GS-2L2LA
Base Product Number A2T18
Standard Package 250 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 858890-A2T18S162W31GSR3
Ultra Librarian 3D Model Ultra Librarian A2T18S162W31GSR3 CAD Model

Description

The NXP A2T18S162W31GSR3 represents a cutting-edge solution in the realm of semiconductor products, catering to a diverse range of applications that demand high performance, reliability, and efficiency. This product is designed to seamlessly integrate into various electronic systems, making it an ideal choice for designers and engineers looking to enhance their applications with superior technology.

Key Features

  • Advanced Technology: Built on NXP's innovative semiconductor platform, the A2T18S162W31GSR3 is equipped with state-of-the-art features that ensure top-notch performance.
  • High Speed: This product is designed to operate at high frequencies, providing swift data processing capabilities which are essential for modern electronic devices.
  • Energy Efficiency: With an emphasis on power conservation, the A2T18S162W31GSR3 maintains a low power consumption profile, making it suitable for energy-sensitive applications.
  • Compact Form Factor: The small footprint of the A2T18S162W31GSR3 allows for its use in space-constrained environments without compromising on functionality.
  • Robustness: Durability is a hallmark of NXP products, and this device is no exception. It is built to withstand harsh conditions and provide consistent performance over its lifespan.

Applications

The versatility of the NXP A2T18S162W31GSR3 makes it suitable for a wide array of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Telecommunication infrastructure
  • Consumer electronics
  • High-performance computing

Quality and Support

NXP is committed to delivering high-quality products that meet stringent industry standards. The A2T18S162W31GSR3 is backed by comprehensive technical support and documentation, ensuring that customers have all the resources they need for successful integration into their projects.

In conclusion, the NXP A2T18S162W31GSR3 is an exemplary product that combines advanced technology, high-speed operation, and energy efficiency in a compact package, making it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.5113 $64.5113
2+ $52.9324 $105.8648
3+ $51.2782 $153.8346
5+ $49.6241 $248.1205
6+ $47.9700 $287.8200
7+ $43.0076 $301.0532
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess