EN
  • EN
  • DE

BA277,115

Part No BA277,115
Manufacturer NXP / Nexperia
Catalog RF Diodes
Description DIODE BAND-SWITCHING SOD523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard - Single
Voltage - Peak Reverse (Max) 35V
Current - Max 100mA
Capacitance @ Vr, F 1.2pF @ 6V, 1MHz
Power Dissipation (Max) 715mW
Temperature Range - Operating -65°C to 150°C (TJ)
Case / Package SOD-523
Win Source Part Number 127362-BA277,115
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Sensing & Instrumentation, Motor Drive & Control, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian BA277,115 CAD Model

Description

NXP's BA277,115 is a highly integrated, robust solution designed for a multitude of applications, ranging from industrial automation to sophisticated automotive systems. This product is a testament to NXP's commitment to providing cutting-edge technology that meets the stringent requirements of modern electronic devices.

Key Features

  • High Performance: The BA277,115 is built to deliver exceptional performance, ensuring that systems operate smoothly and efficiently.
  • Advanced Integration: With multiple functionalities combined into a single package, this product simplifies design and reduces the need for additional components.
  • Energy Efficient: Designed with power conservation in mind, it helps reduce the overall energy consumption of the systems it's integrated into.
  • Reliability: NXP's BA277,115 is manufactured to withstand harsh conditions, making it suitable for applications where reliability is critical.
  • Compact Form Factor: Its small footprint allows for seamless integration into space-constrained applications without compromising on functionality.

Applications

The versatility of the BA277,115 makes it an ideal choice for a wide range of applications. It's particularly well-suited for:

  • Automotive systems, such as infotainment and advanced driver-assistance systems (ADAS)
  • Industrial control units, where precision and durability are paramount
  • Smart home devices, offering connectivity and smart energy management
  • Consumer electronics, providing reliability and user-friendly interfaces

Technical Specifications

The BA277,115 boasts a comprehensive set of technical specifications that cater to the demands of modern electronics:

  • Supply Voltage: Specified according to the application requirements
  • Operating Temperature Range: Suitable for extreme conditions
  • Package: Compact and robust packaging for easy mounting
  • Certifications: Complies with industry standards for safety and performance

With NXP's BA277,115, designers and engineers can expect a product that not only meets but exceeds the requirements of today's sophisticated electronic systems. Its combination of performance, integration, and reliability makes it a top choice for those looking to create innovative solutions in an ever-evolving technological landscape.

You May Also Be Interested in

MACOM Technology Solutions
LOW BAR POCKET TAPE SURMOUNT CHI
Need more? Email Us
MACOM Technology Solutions
HMIC,SURMOUNT,PIN
Need more? Email Us
MACOM Technology Solutions
DIODE, BEAMLEAD SRD, E28X
Need more? Email Us
MACOM Technology Solutions
DIODE,PIN-CHIP-PACKAGE, T83
Need more? Email Us
MACOM Technology Solutions
DIODE,PIN,CERAMIC_PKG,SI
Need more? Email Us
MACOM Technology Solutions
SCHOTTKY DIODE,GAAS-CHIP,GC210
Need more? Email Us
MACOM Technology Solutions
DIODE,PIN,DIE
Need more? Email Us
MACOM Technology Solutions
RF DIODE PIN 400V 5W 16HQFN
Need more? Email Us
MACOM Technology Solutions
RF DIODE PIN 200V 2.5W AXIAL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.2377 $72.7131
6+ $19.8868 $119.3208
9+ $19.2654 $173.3886
13+ $18.6440 $242.3720
17+ $18.0226 $306.3842
22+ $16.1585 $355.4870
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess