The BAS70-05W is a high-performance Schottky diode from NXP Semiconductors, designed to offer fast switching capabilities and low forward voltage drop. This diode is particularly suitable for high-frequency applications and situations where energy efficiency is a priority. It's a popular choice in the electronics industry for its reliability and robust performance.
Key Features
- Low Forward Voltage: The BAS70-05W boasts a low forward voltage drop, which enhances the overall efficiency of the circuit in which it is used.
- Fast Switching Speed: With its quick switching action, this diode is ideal for high-speed switching applications.
- Surface-Mount Package: The device comes in a small SOT-323 package, which is perfect for space-constrained applications and allows for efficient automated assembly.
- Low Capacitance: Its design ensures low diode capacitance, making it suitable for high-frequency applications.
- High Surge Current Capability: The BAS70-05W can handle high surge currents, providing robust performance in demanding situations.
Applications
The BAS70-05W is versatile and can be used in a wide range of applications, including:
- High-frequency rectification in power supplies
- Switching power supplies
- DC-DC converters
- Reverse polarity protection circuits
- Charge storage circuits
- Voltage clamping applications
- Signal demodulation
Specifications
| Parameter |
Value |
| Package |
SOT-323 |
| Configuration |
Single |
| Maximum Continuous Forward Current |
70 mA |
| Peak Reverse Voltage |
70 V |
| Forward Voltage Drop |
1 V @ 15 mA |
| Reverse Current |
2 µA @ 70 V |
Overall, the BAS70-05W from NXP is a superior choice for engineers looking for a Schottky diode that combines efficiency with high-speed operation. Its compact form factor and robust performance make it a go-to component for a multitude of electronic applications.