Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer NXP
Win Source Part Number 231520-BAS83
Popularity Medium
Supply and Demand Status Balance
Family Name BAS83
Introduction Date March 19, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BAS83 CAD Model

Description

The BAS83 from NXP Semiconductors is a high-quality switching diode that has been meticulously engineered for efficient performance in a variety of electronic applications. This small-signal diode is designed to meet the rigorous demands of modern electronic circuits, providing fast switching capabilities with a low forward voltage drop.

Key Features

  • Fast Switching Speed: The BAS83 offers quick and efficient switching, making it ideal for high-frequency applications.
  • Low Forward Voltage Drop: Its low forward voltage drop ensures minimal power loss and improved efficiency, which is critical in power-sensitive designs.
  • High Conductance: This diode provides high conductance, which allows for better signal transmission and lower losses.
  • Surface-Mount Package: The BAS83 comes in a compact SOD-80C surface-mount package, which saves valuable board space and is suitable for automated assembly processes.
  • Robust Performance: It is characterized by its robust performance under a wide range of operating conditions, making it a reliable choice for critical applications.

Applications

The BAS83 is versatile and can be used in various applications, including:

  • High-speed switching in digital systems
  • Rectification in power supply circuits
  • Protection circuits in consumer electronics
  • Signal mixing and detection in RF designs
  • Clamping and voltage reference in analog circuits

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BAS83 is no exception. It is manufactured to meet the highest industry standards, ensuring stable performance and a long operational life for the end-product. The BAS83 is RoHS compliant and is designed to meet the environmental standards of today's green electronics requirements.

Technical Specifications

Parameter Value Package SOD-80C Maximum Repetitive Reverse Voltage 30 V Forward Continuous Current 250 mA Non-Repetitive Peak Forward Surge Current 2 A Reverse Recovery Time 4 ns

With its combination of speed, efficiency, and compact design, the BAS83 is an excellent choice for designers looking to optimize their electronic systems.

You May Also Be Interested in

ON Semiconductor
16 Ampere Glass Passivated Super Fast Rectifiers | DIODE GEN PURP 300V 16A TO220AC
Lowest to $10.0241
ECAD model for FES16FT
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for SSUR70120R
Microsemi Corporation
DIODE GEN PURP 1KV 1A D-5A
Need more? Email Us
ECAD model for JANTXV1N6625U
Microsemi Corporation
DIODE SIL CARB 1.2KV 43A TO247
Need more? Email Us
ECAD model for APT10SCE120B
Microsemi Corporation
DIODE GEN PURP 150V 2.5A APAK
Need more? Email Us
ECAD model for 1N5806/TR
Microsemi Corporation
DIODE GEN PURP 880V 1.4A
Need more? Email Us
ECAD model for JANTX1N6629
Microsemi Corporation
DIODE GEN PURP 880V 1.4A AXIAL
Need more? Email Us
ECAD model for 1N6629
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for UFT3280
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for SBR8210

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention