Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 10W x 2 at 8Ohm
Supply Voltage (V) ±5V ~ 20V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Temperature Range - Operating 0°C ~ 70°C
Supplier Device Package 11-Multiwatt
Manufacturer Package Multiwatt-11 (Vertical, Bent and Staggered Leads)
Family Part Number TDA7269
Manufacturer Pack Quantity 25
MSL Level 3 (168 Hours)
Win Source Part Number 1266153-TDA7269
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7269 CAD Model

Description

The TDA7269 is a dual audio power amplifier designed and manufactured by STMicroelectronics. It is a part of the high-quality audio equipment series, specifically tailored for TV and Hi-Fi applications. The TDA7269 is known for its high performance, reliability, and efficiency in the audio amplification domain.

Key Features

  • Amplifier Type: Class AB – ensuring a good compromise between power efficiency and audio fidelity.
  • Output Power: Capable of delivering up to 10W + 10W of continuous RMS output power per channel into a 8Ω load with 0.1% THD, at ±14V supply.
  • Supply Voltage Range: Operates within a supply voltage range from ±5V to ±18V, making it versatile for various audio systems.
  • Mute and Stand-by Functions: Integrated mute and stand-by functions allow for power-saving modes and noise-free power transitions.
  • Protection Systems: Features a full set of protection systems, including short circuit protection and thermal overload protection, ensuring the safety and longevity of the amplifier.

Applications

The TDA7269 is ideal for a wide range of audio applications due to its power capability and sound quality. It is commonly used in:

  • Television sets
  • Hi-Fi audio systems
  • Small-scale public address systems
  • Home theater systems

Package and Mounting

The TDA7269 is housed in a 15-lead Multiwatt package, which allows for optimal heat dissipation and space-saving on printed circuit boards. The package is designed for easy mounting, which simplifies the assembly process for audio equipment manufacturers.

Conclusion

With its robust design, the TDA7269 from STMicroelectronics stands out as a reliable and efficient solution for mid-range audio amplification needs. The combination of power, integrated features, and protection systems makes it a versatile choice for enhancing the audio experience in various applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
ECAD model for MP1720DH-3-LF-P
Texas Instruments
IC AMP CLASS AB MONO 1W 8SOIC
Lowest to $4.6391
ECAD model for LM4865M/NOPB
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
ECAD model for LM48555TL/NOPB
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
ECAD model for LM4674ATL/NOPB
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
ECAD model for MAX9723CETE+
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
ECAD model for AS3561-BWLM
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7924
ECAD model for TPA3144D2PWP
Texas Instruments
3.1-W MONO FULLY DIFFERENTIAL AUDIO POWER AMPLIFIER | IC AMP AUDIO PWR 3.1W MONO 8SON
Lowest to $1.4474
ECAD model for TPA6211A1DRB
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
ECAD model for LM4846TL/NOPB

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention