EN
  • EN
  • DE

STD11N65M5

Part No STD11N65M5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N CH 650V 9A DPAK / Trans MOSFET N-CH 650V 9A 3-Pin(2+Tab) DPAK T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 9A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 17nC @ 10V
Max Input Capacitance 620pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 85W (Tc)
Maximum Rds On at Id,Vgs 480 mOhm @ 4.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 031108-STD11N65M5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STD11N65M5
Introduction Date February 23, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian STD11N65M5 CAD Model

Description

Product Overview: STD11N65M5 - N-channel 650 V, 0.11 Ω typ., 10 A MDmesh™ M5 Power MOSFET in a DPAK package

STMicroelectronics, a global semiconductor leader, presents the STD11N65M5, a high-performance N-channel Power MOSFET that is part of the MDmesh™ M5 series. This device is optimized for high-efficiency power conversion applications, combining low on-resistance (R<sub>DS(on)) and fast switching performance with the robustness and reliability that ST is known for. The STD11N65M5 is housed in a surface-mount DPAK package, making it suitable for compact designs.

Key Features

  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 650 V, the STD11N65M5 can handle high voltage applications, making it ideal for primary side switching in SMPS (Switched-Mode Power Supplies), lighting, welding, solar inverters, and industrial applications.
  • Low On-Resistance: The device boasts an extremely low on-resistance of typically 0.11 Ω, which translates to reduced conduction losses and improved overall efficiency in power conversion circuits.
  • MDmesh™ M5 Technology: Utilizing ST's proprietary MDmesh™ M5 technology, the STD11N65M5 offers a perfect blend of low gate charge (Q<sub>g), low on-resistance, and high dv/dt capability, ensuring high switching performance with reduced switching losses.
  • Enhanced Power Density: The DPAK package enables a compact footprint and excellent power density, suitable for space-constrained applications.
  • High dv/dt Capability: The device is designed to withstand high voltage transients, ensuring reliability and longevity in demanding environments.
  • Zener-Protected: The MOSFET is equipped with an integrated Zener diode on the gate to provide protection against electrostatic discharge (ESD) and to enhance ruggedness.

Applications

The STD11N65M5 is versatile and can be used in a variety of applications that require high efficiency and power density. Typical applications include:

  • Switched-Mode Power Supplies (SMPS)
  • LED Lighting
  • Welding Equipment
  • Solar Inverters
  • Power Factor Correction (PFC) circuits
  • Industrial Power Supplies

With its advanced features and robust design, the STD11N65M5 from STMicroelectronics is an excellent choice for designers looking to enhance system reliability and efficiency in high-voltage power conversion applications.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7153 $51.4590
75+ $1.4074 $105.5550
115+ $1.3634 $156.7910
155+ $1.3194 $204.5070
200+ $1.2755 $255.1000
265+ $1.1435 $303.0275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,700 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess