EN
  • EN
  • DE

BAT54CV

Part No BAT54CV
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Two Schottky barrier double diodes in ultra small SOT666 package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1151558-BAT54CV
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BAT54CV CAD Model

Description

NXP BAT54CV Schottky Barrier Diodes

The NXP BAT54CV is a high-performance Schottky barrier diode array featuring low turn-on voltage and fast switching capabilities. Designed for high-efficiency applications, this product is a popular choice for power management in portable devices, as well as in various other electronic circuits that require high-speed switching and low power loss.

Key Features

  • Low Forward Voltage Drop: The BAT54CV provides a very low forward voltage drop, which results in reduced power loss and improved efficiency, making it ideal for battery-powered devices.
  • Fast Switching Speed: With its fast switching action, this diode array is well-suited for high-frequency operations, contributing to better performance in applications such as DC-DC converters and charge pumps.
  • Multiple Configuration Options: The BAT54CV is available in a series, parallel, and series/parallel connection, offering designers flexibility in circuit design.
  • Small Package Size: Enclosed in a compact SOT-23 package, the BAT54CV saves valuable board space and is suitable for high-density circuit designs.
  • Low Capacitance: The device has low junction capacitance, which is advantageous for high-speed circuits where capacitance can affect the response time.

Applications

The versatility of the NXP BAT54CV allows it to be used in a wide range of applications. Some of the typical applications include:

  • Power supply circuits
  • Voltage clamping
  • Protection circuits
  • Signal demodulation
  • Logic circuits
  • Portable devices and mobile technology
  • Computing devices

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and the BAT54CV is no exception. This product is manufactured with the highest standards to ensure reliable performance even under stringent conditions. Its robust construction ensures long-term reliability, making it a trusted component in any electronic system.

To sum up, the NXP BAT54CV Schottky barrier diode array is an efficient, reliable solution for designers looking to improve switching performance while minimizing power consumption in their electronic designs.

You May Also Be Interested in

COSMO
REED RELAY
Lowest to $1.9713
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2102 $57.8050
670+ $0.1733 $116.1110
1,035+ $0.1675 $173.3625
1,430+ $0.1617 $231.2310
1,840+ $0.1571 $289.0640
2,460+ $0.1409 $346.6140
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,815 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess