Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Active
Capacitance @ Vr, F 2.95pF @ 4V, 1MHz
Capacitance Ratio 2.2
Capacitance Ratio Condition C1/C4
Voltage - Peak Reverse (Max) 6V
Diode Type Single
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-523
Win Source Part Number 094966-BB145B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BB145B CAD Model

Description

The NXP BB145B is a high-performance, silicon-based varactor diode designed for use in a wide range of tuning applications. This precision diode is ideal for VCO (Voltage-Controlled Oscillator) and PLL (Phase-Locked Loop) circuits, commonly found in RF (Radio Frequency) communication systems. Its compact size and reliability make it a popular choice for designers looking to optimize their tuning circuits for efficiency and performance.

Key Features

  • High-Quality Tuning Varactor: The BB145B offers excellent tuning properties, providing a high capacitance ratio and low series resistance that enhance the overall performance of tuning circuits.
  • Low Voltage Operation: It operates effectively at low voltages, making it suitable for battery-powered devices where power efficiency is crucial.
  • Wide Capacitance Range: This varactor diode offers a broad range of capacitance, allowing for a flexible tuning range in VCOs and PLLs.
  • Miniature Package: The small SOD323 package is designed to take up minimal space on a circuit board, which is essential for compact electronic designs.

Applications

The BB145B is versatile and can be used in various applications, including:

  • Mobile and wireless communications
  • Television tuners
  • Satellite receivers
  • RFID systems
  • Wireless LAN

Technical Specifications

Parameter Value Package SOD323 Capacitance Ratio High Series Resistance Low Operating Voltage Low

Quality and Reliability

NXP is known for its commitment to quality, and the BB145B is no exception. This varactor diode is manufactured under strict quality control standards, ensuring high reliability and performance consistency for all your tuning needs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE VARACTOR 15V USC
Lowest to $0.3472
ECAD model for 1SV239TPH3F
M/A-Com Technology Solutions
DIODE,VARATOR,SOLDERABLEFC / Varactors Single 20 V Surface Mount Chip
Need more? Email Us
ECAD model for MAVR-000120-14110P
M/A-Com Technology Solutions
VARACTOR,PLASTIC,LEAD-FREE,SINGL / Varactors Single 22 V Surface Mount SOT-23
Need more? Email Us
ECAD model for MAVR-000403-0287AT
Toshiba Semiconductor and Storage
DIODE TCXO/VCO 10V USC
Lowest to $0.1485
ECAD model for 1SV324TPH3F
M/A-Com Technology Solutions
DIODE ,VARACTOR, GAAS, CHIP / Varactors Single 22 V Surface Mount Chip
Need more? Email Us
ECAD model for MA46452-134
NXP / Nexperia
DIODE VHF VAR CAP 30V SOD323 / Varactors Single 30 V Surface Mount SOD-323
Need more? Email Us
ECAD model for BB170X
Infineon Technologies
DIODE VARACTOR RF SOD-323
Lowest to $101.0094
ECAD model for SD199
ON Semiconductor
DIODE TUNING 30V 6.8PF TO92-2
Need more? Email Us
ECAD model for MV2101
NXP / Nexperia
DIODE FM VAR CAP 15V SOT-23 / Varactors 1 Pair Common Cathode 15 V Surface Mount SOT-23 (TO-236AB)
Need more? Email Us
ECAD model for BB207,215

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2628 $51.2460
465+ $0.2156 $100.2540
720+ $0.2089 $150.4080
990+ $0.2022 $200.1780
1,280+ $0.1954 $250.1120
1,715+ $0.1752 $300.4680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 781 pieces
MOQ: 195 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention