Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Mfr NXP USA Inc.
Package Tape & Reel
Capacitance @ Vr, F 2.75pF @ 28V, 1MHz
Capacitance Ratio 15
Capacitance Ratio Condition C1/C28
Voltage - Peak Reverse (Max) 30 V
Diode Type Single
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Base Product Number BB170
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names 568-13109-2,568-13109-1,934067719115,BB170X-ND,568-13109-6
Standard Package 3,000
Win Source Part Number 970688-BB170X
Ultra Librarian 3D Model Ultra Librarian BB170X CAD Model

Description

Introducing the BB170X - NXP's Cutting-Edge Microcontroller

The BB170X from NXP Semiconductors is a state-of-the-art microcontroller designed to meet the demanding requirements of modern embedded systems. This powerful component is part of NXP's renowned product line, known for delivering high performance, reliability, and advanced features to developers and manufacturers alike.

Key Features:

  • Advanced Core: At the heart of the BB170X is an efficient, high-speed processing core that ensures smooth and rapid execution of complex instructions, making it ideal for applications requiring intense computational power.
  • Generous Memory Capacity: Equipped with ample memory, including both volatile and non-volatile options, the BB170X can handle extensive codebases and data storage needs without compromising on performance.
  • Connectivity: The microcontroller boasts a range of connectivity options, supporting various communication protocols to ensure seamless integration with other components and peripherals in your system.
  • Low Power Consumption: Despite its impressive capabilities, the BB170X is designed for energy efficiency, making it suitable for battery-powered devices or applications where power conservation is critical.
  • Robust Security: With integrated security features, the BB170X provides the necessary protections against unauthorized access and data breaches, safeguarding your application's integrity.

Applications:

The versatility of the BB170X microcontroller makes it an excellent choice for a wide array of applications. Whether it's for industrial control systems, automotive electronics, smart home devices, or IoT solutions, the BB170X delivers the performance and features required to drive innovation and efficiency in your products.

Development Support:

NXP provides comprehensive development support for the BB170X, including detailed documentation, software tools, and a vibrant community forum. This ecosystem of resources ensures that you can maximize the potential of the microcontroller and reduce time-to-market for your projects.

Explore the possibilities with the BB170X microcontroller and elevate your designs to new heights of functionality and reliability.

You May Also Be Interested in

M/A-Com Technology Solutions
DIODE,VARATOR,SOLDERABLEFC / Varactors Single 20 V Surface Mount Chip
Need more? Email Us
ECAD model for MAVR-000120-14110P
Panasonic
DIODE VARIABLE CAP 6V 1006 / Varactors Single 6 V Surface Mount ML3-N2
Need more? Email Us
ECAD model for MA26V1500A
Toshiba Semiconductor and Storage
DIODE VARACTOR 10V ESC
Lowest to $0.1956
ECAD model for 1SV305,H3F
Infineon Technologies
DIODE VARACTOR RF SOD-323
Lowest to $101.0094
ECAD model for SD199
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
ECAD model for RKV653KL#R1
ON Semiconductor
DIODE TUNING 30V 6.8PF TO92-2
Need more? Email Us
ECAD model for MV2101
Toshiba Semiconductor and Storage
DIODE VARACTOR 10V ESC
Lowest to $1.4831
ECAD model for 1SV311(TPH3,F)
M/A-Com Technology Solutions
VARACTOR,PLASTIC,LEAD-FREE,SINGL / Varactors Single 22 V Surface Mount SOT-23
Need more? Email Us
ECAD model for MAVR-000403-0287AT
Toshiba Semiconductor and Storage
DIODE VARICAP VCO UHF USC
Lowest to $0.0944
ECAD model for 1SV277

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention