Products specifications

Category Discrete Semiconductor Products
Family Variable Capacitance Diodes(Varicaps,Varactors)
Manufacturer NXP
Win Source Part Number 231974-BB804G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BB804G CAD Model

Description

Product Overview: NXP BB804G Varicap Diode

The NXP BB804G represents a pinnacle of precision and versatility in the realm of varicap diodes. Designed for high-performance applications, this silicon tuning diode is an essential component for anyone looking to create or maintain cutting-edge electronic equipment.

Key Features

  • Wide Tuning Range: The BB804G offers a broad tuning range, making it suitable for a variety of applications such as TV/VCR tuning and professional RF equipment.
  • High Capacitance Ratio: With a high capacitance ratio, this varicap diode ensures excellent tuning characteristics, providing the precision required for fine adjustments in frequency control circuits.
  • Low Series Resistance: Its low series resistance is ideal for high-Q oscillators and filters, ensuring minimal signal loss and improved overall performance.
  • Compact SOD323 Package: The BB804G comes in a small SOD323 surface-mount package, which is perfect for space-constrained applications without sacrificing functionality or reliability.

Applications

The versatility of the NXP BB804G allows it to be used in a wide array of applications. It is particularly well-suited for:

  • RF circuit tuning in television sets and VCRs
  • Voltage-controlled oscillators (VCOs)
  • Phase-locked loops (PLLs)
  • Bandpass filters
  • Electronic tuning in FM radio and TV receivers

Technical Specifications

Some of the technical specifications of the NXP BB804G include:

  • Capacitance Range: 1.8 to 20 pF
  • Reverse Voltage: 28 V
  • Quality Factor: >1000 at Vr = 2.0 V; f = 50 MHz

Whether you're developing new RF designs or seeking to improve existing systems, the NXP BB804G varicap diode is a reliable choice that offers the performance and quality expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Skyworks Solutions Inc.
DIODE VARACTOR / Hyperabrupt Junction Tuning Varactor
Lowest to $5.9091
ECAD model for SMVA1253-079LF
Infineon Technologies
DIODE TUNING 6V 20MA SOD-323
Need more? Email Us
ECAD model for BBY53-03W E-6327
Skyworks Solutions Inc.
DIODE VARACTOR 22V 20MA SC79 / Hyperabrupt Junction Tuning Varactors
Need more? Email Us
ECAD model for SMV2019-079LF
Skyworks Solutions Inc.
DIODE VARACTOR
Lowest to $5.2285
ECAD model for SMV2205-040LF
Toshiba Semiconductor and Storage
3@C1V/C4V Standalone 10V 270mΩ 6.1pF@4V,1MHz SOD-523 Variable Capacitance (Varicaps, Varactors) RoHS
Lowest to $0.0880
ECAD model for 1SV305(TPH3,F)
Toshiba Semiconductor and Storage
Varactor Diodes 10V C1=4.0-4.9pF
Lowest to $0.1188
ECAD model for 1SV285(TPH3,F)
Skyworks Solutions Inc.
DIODE VARACTOR / Hyperabrupt Junction Tuning Varactors
Lowest to $72.1805
ECAD model for SMV1251-040LF
Maxim Integrated
Diode Varactor 15V 20mA
Lowest to $2.4562
ECAD model for MAX14689EWL
Infineon Technologies
DIODE TUNING HIGH Q CC SOT-323
Lowest to $0.1888
ECAD model for BBY66-05WE6327

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention