Products specifications

Category Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Mfr TT Electronics
Package Bulk
Product Status Active
Number of Channels 1
Voltage - Isolation 1000VDC
Current Transfer Ratio (Min) 25% @ 10mA
Rise / Fall Time (Typ) 15µs, 15µs
Input Type DC
Output Type Transistor with Base
Voltage - Output (Max) 35V
Current - Output / Channel 50mA
Voltage - Forward (Vf) (Typ) 1.3V (Max)
Current - DC Forward (If) (Max) 40 mA
Vce Saturation (Max) 300mV
Temperature Range - Operating -65°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-78-6 Metal Can
Supplier Device Package TO-78-6
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 21709-4N22
Ultra Librarian 3D Model Ultra Librarian 4N22 CAD Model

Description

Description

The 4N22 is an optoisolator, also known as an optocoupler, which serves to isolate different parts of a circuit. It uses photon transmission to provide electrical isolation, ensuring that input and output circuits remain electrically isolated despite radio frequency interference. This isolation is crucial in various electronic applications where noise reduction and signal integrity are required.

Applications

  • Industrial automation
  • Switching power supplies
  • Signal processing applications
  • Telecommunications systems

Features and Benefits

  • High isolation voltage of 5,000 VRMS for enhanced system safety
  • Fast switching times, improving the speed of communication between circuits
  • Compact design suitable for space-constrained applications
  • Excellent temperature stability ensures performance across varying temperatures

With its robust design and reliable performance, the 4N22 enhances circuit isolation, making it a vital component in protecting sensitive electronic equipment.

You May Also Be Interested in

Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
Need more? Email Us
ECAD model for PC817X4NSZ0F
Sharp Microelectronics
Lowest to $0.1009
ECAD model for PC817X4NSZ9F(D)
Sharp Microelectronics
OPTOISOLATR 5KV TRANSISTOR 6-SMD
Lowest to $0.5485
ECAD model for PC724V0NIPXF
Sharp Microelectronics
Lowest to $0.1410
ECAD model for PC817X2NIPOF-B
Sharp Microelectronics
Need more? Email Us
ECAD model for PC113Z2Y
Sharp Microelectronics
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP Sleeve
Lowest to $0.0405
ECAD model for PC817
Sharp Microelectronics
Need more? Email Us
ECAD model for PC123Y82J00F
Sharp Microelectronics
Need more? Email Us
ECAD model for PC614
Sharp Microelectronics
Need more? Email Us
ECAD model for PC123ZY1J00F

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention