The NXP BC856B/DG/B2 is a high-quality PNP bipolar junction transistor (BJT) that offers a blend of low voltage and high performance, making it suitable for a wide range of electronic applications. This particular model is part of the BC856 series, which is known for its efficiency and reliability in switching and amplification tasks.
Key Features:
- PNP Transistor Type: The BC856B/DG/B2 is a PNP transistor, which means it is designed to pass current predominantly from the emitter to collector when a positive voltage is applied to its base terminal.
- Low Voltage Operations: It operates at low voltages, making it ideal for use in low-power circuits and portable devices.
- High Current Gain: This transistor offers a high current gain (hFE), which is crucial for applications requiring signal amplification.
- Surface-Mount Package: The device comes in a small surface-mount package, which is perfect for modern, compact electronic assemblies.
- General Purpose: The BC856B/DG/B2 is designed for general-purpose switching and amplification, providing versatility in its use across various electronic circuits.
Applications:
The NXP BC856B/DG/B2 PNP transistor can be utilized in a multitude of electronic circuits. Some of the common applications include:
- Signal amplification in audio devices
- Driver stages in hi-fi amplifiers and television circuits
- Switching operations in consumer electronics
- Power management in portable devices
- Voltage regulation circuits
Specifications:
Parameter
Value
Collector-Emitter Voltage (Vceo)
65V
Collector Current (Ic)
100mA
Power Dissipation (Pd)
250mW
DC Current Gain (hFE)
420 - 800
Operating Temperature Range
-65°C to +150°C
The BC856B/DG/B2 transistor from NXP is a reliable and efficient component for designers and engineers looking to build or enhance electronic systems. Its low voltage operation, high current gain, and versatile applications make it a valuable addition to any electronic component inventory.