Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 65V
Max Vce (sat) 400mV @ 5mA, 100mA
Collector Cut-off Current(Max) 15nA (ICBO)
Typical Gain (hFE) (Min) 125 @ 2mA, 5V
Maximum Power Dissipation 150mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-75
Win Source Part Number 200476-BC856T
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Audio, Signal Processing
Ultra Librarian 3D Model Ultra Librarian BC856T CAD Model

Description

The BC856T is a high-quality PNP bipolar junction transistor (BJT) from NXP Semiconductors, a leader in the electronic components industry. This transistor is part of NXP's extensive range of low-power transistors designed for general-purpose and switching applications. The BC856T is especially suitable for portable and low-power applications due to its low current consumption and high voltage capability.

Key Features

  • PNP Transistor: The BC856T is a PNP transistor, which means it is designed to pass current linearly by varying the voltage applied to its base.
  • Low Current: With a collector current of up to -100 mA, the BC856T can efficiently control the flow of electrons in various circuit designs without demanding high power levels.
  • High Collector-Emitter Voltage: It supports a collector-emitter voltage (Vceo) of up to -65 V, providing a wide range of operation in different circuit configurations.
  • Low Collector-Emitter Saturation Voltage: This feature allows for a lower voltage drop when the transistor is in saturation, leading to better energy efficiency and reduced heat dissipation.
  • Surface-Mount Package: The BC856T comes in a small surface-mount package, making it ideal for compact electronic designs and automated PCB assembly processes.

Applications

The BC856T is versatile and can be used in a variety of electronic circuits. Common applications include:

  • Switching and amplification in audio devices
  • Driver stages in low-power applications
  • Signal processing in communication devices
  • Power management in portable electronics
  • Control circuits in automation systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The BC856T is manufactured with rigorous standards to ensure performance, durability, and reliability in various operating conditions. Customers can trust the BC856T for consistent performance and long-term reliability in their electronic projects.

You May Also Be Interested in

KEC
Need more? Email Us
ECAD model for KTA2014-O
Lite-On Inc.
Need more? Email Us
ECAD model for SBC560
KEC
Lowest to $0.1621
ECAD model for KTA1281-Y
ON Semiconductor
Lowest to $19.2448
ECAD model for FP102-TL
Rohm Semiconductor
Low frequency transistor
Lowest to $0.0748
ECAD model for 2SA2030
NEC
NPN SILICON POWER TRANSISTOR ARRAY LOW SPEED SWITCHING USE INDUSTRIAL USE
Need more? Email Us
ECAD model for UPA1454H
Renesas Electronics America
Lowest to $33.0747
ECAD model for HAT1128R
PMC-Sierra
Need more? Email Us
ECAD model for D669AC
KEC
Lowest to $0.3764
ECAD model for KTC3205-Y

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
1,575+ $0.0411 $64.7325
3,835+ $0.0338 $129.6230
5,930+ $0.0328 $194.5040
8,165+ $0.0317 $258.8305
10,550+ $0.0307 $323.8850
14,155+ $0.0274 $387.8470
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 237,000 pieces
MOQ: 1575 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention