Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 500mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 150mA, 2V
Maximum Power Dissipation 1.25W
Frequency - Transition 180MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 094581-BCX56
Family Name BCX56
Introduction Date September 01, 1994
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial, Power Management, Automotive
Ultra Librarian 3D Model Ultra Librarian BCX56 CAD Model

Description

The NXP BCX56 is a high-performance, medium-power Bipolar Junction Transistor (BJT) designed for a wide array of applications. This NXP semiconductor product is a versatile component that is commonly utilized in amplification and switching applications, ensuring reliability and efficiency in various electronic circuits.

Key Features

  • Transistor Type: The BCX56 is an NPN transistor, which is well-suited for applications requiring high current gain and fast switching speeds.
  • Voltage Ratings: It can handle a collector-emitter voltage (Vceo) of up to 80V, making it suitable for moderate voltage operations.
  • Current Handling: With a continuous collector current (Ic) rating of 1A, the BCX56 is capable of driving medium-power loads.
  • Power Dissipation: It offers a power dissipation (Ptot) of 1.25W, enabling it to sustain moderate thermal conditions without performance degradation.
  • High Gain Bandwidth Product: The device features a high transition frequency (fT) of 100MHz, which is beneficial for applications requiring high-frequency performance.
  • Package: Available in a SOT-89 surface-mount package, the BCX56 is designed for compact PCB layouts and is suitable for automated assembly processes.

Applications

The BCX56 transistor is ideal for a variety of electronic applications. It is commonly used in:

  • Driver stages in hi-fi amplifiers and audio equipment
  • Switching regulators and power management circuits
  • Motor control circuits
  • Signal processing
  • General purpose switching and amplification tasks

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the BCX56 is no exception. The product is manufactured under stringent quality control standards, ensuring high reliability and performance consistency for industrial and consumer applications. Whether you're designing for audio, power, or control systems, the NXP BCX56 offers a trusted solution for your semiconductor needs.

You May Also Be Interested in

Others
Lowest to $0.2769
ECAD model for 8550 2TY
Rohm Semiconductor
General purpose amplification (-30V, -1A)
Lowest to $0.0901
ECAD model for 2SB1733
KEC
Lowest to $0.1621
ECAD model for KTA1281-Y
ON Semiconductor
Lowest to $51.7328
ECAD model for MSC3130T1
ON Semiconductor
Lowest to $19.2448
ECAD model for FP102-TL
Diotec Semiconductor AG
Surface mount Si-Epitaxial PlanarTransistors
Need more? Email Us
ECAD model for BC848S
NXP / Nexperia
TRANS PNP SWITCHING TO-236AB
Lowest to $0.0166
ECAD model for PMBT3904/8
NEC
NPN SILICON POWER TRANSISTOR ARRAY LOW SPEED SWITCHING USE INDUSTRIAL USE
Need more? Email Us
ECAD model for UPA1454H
Rohm Semiconductor
Low frequency transistor
Lowest to $0.0748
ECAD model for 2SA2030

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1728 $50.1120
620+ $0.1618 $100.3160
960+ $0.1564 $150.1440
1,380+ $0.1454 $200.6520
1,790+ $0.1400 $250.6000
2,235+ $0.1345 $300.6075
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 68,000 pieces
MOQ: 290 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention