EN
  • EN
  • DE

BD135

Part No BD135
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer NXP
Win Source Part Number 234081-BD135
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian BD135 CAD Model

Description

Product Overview: NXP BD135 Transistor

The NXP BD135 is a versatile and high-performance NPN bipolar junction transistor designed for a wide range of applications. This device is particularly well-suited for audio amplifiers, switch-mode power supplies, and various other electronic circuits that require a robust transistor with excellent characteristics.

Key Features

  • High Current Rating: With a collector current rating of up to 1.5A, the BD135 is capable of handling significant current loads, making it suitable for power amplification and driving heavy loads.
  • Voltage Capabilities: The transistor can support up to 45V collector-base voltage (VCBO) and up to 45V collector-emitter voltage (VCEO), providing ample headroom for various circuit designs.
  • Power Dissipation: It has an impressive power dissipation of 8W, allowing it to handle moderate power levels without overheating, ensuring reliability and longevity.
  • High Gain Bandwidth Product: The BD135 boasts a transition frequency of 190MHz, which is indicative of its ability to operate effectively at high frequencies.
  • Complementary PNP Type Available: For applications requiring a complementary PNP transistor, the BD136 is available, making the BD135/BD136 pair a versatile choice for push-pull configurations.

Applications

The BD135 is widely used in a variety of electronic applications due to its robustness and reliability. Some of its common applications include:

  • Audio amplifiers and hi-fi systems
  • Driver stages in hi-fi amplifiers and television circuits
  • Switch-mode power supplies
  • Linear power supplies
  • Signal processing circuits
  • General-purpose switching

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BD135 is no exception. It is built to stringent standards, ensuring that it meets the requirements of even the most demanding applications. With its reliable performance and NXP's reputation for quality, the BD135 is an excellent choice for designers seeking a dependable transistor solution.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1318 $50.0840
925+ $0.1082 $100.0850
1,435+ $0.1048 $150.3880
1,975+ $0.1014 $200.2650
2,550+ $0.0981 $250.1550
3,415+ $0.0879 $300.1785
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess