EN
  • EN
  • DE

TDA7497

Part No TDA7497
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description 10W+10W+10W/15W TRIPLE AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer STMicroelectronics
Win Source Part Number 216025-TDA7497
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7497 CAD Model

Description

STMicroelectronics TDA7497 - Audio Amplifier

The TDA7497 from STMicroelectronics is a cutting-edge audio amplifier integrated circuit designed for high-quality sound reproduction in a variety of applications. This versatile amplifier is ideal for compact audio systems, including televisions, desktop audio equipment, and active speakers, providing a reliable and efficient solution for driving audio signals with clarity and precision.

Key Features:

  • Output Power: The TDA7497 is capable of delivering 15 watts of continuous RMS output power per channel into an 8-ohm load, with a supply voltage of 18 volts, making it suitable for a range of mid-power audio applications.
  • Dual-Channel: This amplifier is designed as a dual-channel (stereo) device, enabling it to power two speakers simultaneously for a comprehensive stereo sound experience.
  • Low Distortion: The low harmonic distortion and low noise features of the TDA7497 ensure high-fidelity audio output, preserving the integrity of the original sound.
  • Efficiency: With its class AB operation, the TDA7497 offers a good balance between efficiency and sound quality, reducing power loss and heat generation.
  • Standby and Mute Functions: These built-in functions allow for greater control over the power consumption and audio output of the device, making it more versatile and user-friendly.
  • Thermal Protection: The integrated thermal shutdown function protects the IC from damage due to overheating, ensuring long-term reliability and safety in operation.

Applications:

The TDA7497 is suitable for a wide range of audio applications, including:

  • Television audio systems
  • Active speaker systems
  • Desktop audio equipment
  • Mini and micro audio systems

With its compact Multiwatt15 package, the TDA7497 is designed for space-constrained applications, offering a high-quality audio amplification solution without the need for a large footprint. STMicroelectronics' commitment to quality and performance makes the TDA7497 a reliable choice for manufacturers and hobbyists alike who are looking to enhance their audio systems with a powerful and efficient amplifier.

You May Also Be Interested in

Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess