EN
  • EN
  • DE

BF1101WR,115

Part No BF1101WR,115
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 7V DUAL SOT343R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity N-Channel Dual Gate
Frequency 800MHz
Voltage - Test 5V
Current Rating 30mA
Noise Figure 1.7dB
Current - Test 12mA
Voltage Rating 7V
Case / Package CMPAK-4
Win Source Part Number 097510-BF1101WR,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BF1101WR,115 CAD Model

Description

The BF1101WR,115 is a versatile and high-performance RF MOSFET transistor from the renowned semiconductor manufacturer, NXP Semiconductors. This product is designed to meet the demanding requirements of modern RF amplification and switching applications. It is particularly well-suited for use in VHF and UHF bands, making it an ideal component for a wide range of wireless communication systems.

Key Features

  • Dual Gate MOSFET: The BF1101WR,115 features a dual-gate design that provides excellent control over the gain and frequency response, enhancing the performance of RF circuits.
  • High Gain: This transistor offers high gain, which is essential for amplifying weak RF signals without adding significant noise to the system.
  • Low Noise Figure: With its low noise figure, the BF1101WR,115 ensures that the signal integrity is maintained, making it ideal for sensitive RF reception applications.
  • Wide Frequency Range: It operates effectively across a broad frequency range, which makes it versatile for use in various communication devices and systems.
  • Surface-Mount Package: The device comes in a small surface-mount package (SOT-343R), which is suitable for compact PCB designs and helps in saving space on the circuit board.

Applications

The BF1101WR,115 is commonly employed in a variety of applications, including but not limited to:

  • RF amplifiers and oscillators
  • Low-noise input stages for TV tuners
  • Wireless communication devices
  • Industrial and medical RF applications
  • RFID systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BF1101WR,115 is no exception. It is built to meet rigorous industry standards, ensuring long-term reliability and consistent performance in even the most challenging environments.

Ordering Information

The product is available with the orderable part number BF1101WR,115. For detailed specifications, datasheets, and ordering options, customers are encouraged to visit the NXP Semiconductors official website or contact authorized distributors.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
810+ $0.0716 $57.9960
1,965+ $0.0589 $115.7385
3,000+ $0.0578 $173.4000
4,170+ $0.0554 $231.0180
5,320+ $0.0543 $288.8760
7,145+ $0.0485 $346.5325
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 103,400 pieces
MOQ: 810 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess