The NXP BF513,215 is a high-performance, silicon NPN bipolar junction transistor designed for a wide range of applications. This versatile component is well-suited for high-frequency operations and is commonly used in signal processing, amplification, and switching applications. Its robust design ensures reliability and longevity, making it an excellent choice for both commercial and industrial electronic systems.
Key Features
- High Current Capacity: The BF513,215 is capable of handling significant current levels, which is essential for driving larger loads or for applications requiring high power output.
- Excellent Gain Bandwidth Product: With a superior gain bandwidth product, this transistor can operate effectively at high frequencies, making it ideal for RF and microwave applications.
- Low Noise Figure: Its low noise characteristics ensure a clean signal amplification, which is critical in audio applications and sensitive signal processing circuits.
- High Voltage Rating: The device can withstand higher voltages, providing designers with the flexibility to use it in various circuit configurations without the risk of breakdown.
- Compact Package: The BF513,215 comes in a small package, allowing for a more compact design in space-constrained applications.
Applications
- RF Amplifiers
- Audio Amplifiers
- Signal Processing
- Switching Circuits
- Oscillators
Technical Specifications
Parameter
Value
Configuration
Single
Collector-Emitter Voltage (Vceo)
300V
Collector Current (Ic)
500mA
Power Dissipation (Pd)
1.25W
DC Current Gain (hFE)
40 to 320
Transition Frequency (ft)
1.5GHz
The NXP BF513,215 transistor is a reliable and efficient solution for designers seeking a component with a blend of high-frequency performance, low noise, and high power handling capabilities. Its technical specifications and versatile applications make it a valuable addition to any electronic system requiring a robust and precise transistor.