The NCP5007SNT1 is a high-efficiency, integrated charge pump LED driver from ON Semiconductor, designed to drive LEDs with constant current for uniform brightness. This component is ideal for powering white LEDs used in backlighting LCD displays in portable devices such as smartphones, tablets, and digital cameras.
Key Features
- High Efficiency: The device utilizes a fractional charge pump to ensure high power efficiency, which is crucial for battery-operated devices where power conservation is key.
- Adjustable Output Current: The output current can be set through an external resistor, allowing for precise control over the LED brightness.
- Space-Saving Design: Housed in a compact, 5-pin TSOP package, the NCP5007SNT1 is designed for space-constrained applications.
- Low Noise Operation: The charge pump operates at a 1 MHz fixed frequency, minimizing noise and potential interference with other device functions.
- Thermal Shutdown Protection: To ensure device reliability, the LED driver features built-in thermal shutdown protection that guards against overheating.
Applications
The versatility of the NCP5007SNT1 makes it suitable for a wide range of applications, including:
- Backlighting for LCD displays in portable devices
- General LED lighting
- Indicator or decorative LED lighting
Technical Specifications
Parameter
Value
Input Voltage Range
2.7V to 5.5V
Output Current (Adjustable)
Up to 30 mA
Operating Temperature Range
-40°C to +85°C
Package
TSOP-5
Overall, the NCP5007SNT1 from ON Semiconductor is a robust, efficient, and compact solution for LED driving requirements in a variety of portable electronic applications.