EN
  • EN
  • DE

TC72-5.0MMFTR

Part No TC72-5.0MMFTR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description Digital Temperature Sensor with SPI™ Interface | SENSOR DIGITAL -55C-125C 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Tape and Reel
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type SPI
Supply Voltage (V) 2.65V ~ 5.5V
Resolution 9 b
Features One-Shot, Shutdown Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition -40°C ~ 85°C (-55°C ~ 125°C)
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-VDFN Exposed Pad
Supplier Device Package 8-DFN-EP (3x3)
Family Part Number TC72
Manufacturer Pack Quantity 3,300
MSL Level 3 (168 Hours)
Win Source Part Number 1264840-TC72-5.0MMFTR
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC72-5.0MMFTR CAD Model

Description

Introducing the TC72-5.0MMFTR from Microchip Technology

Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions, presents the TC72-5.0MMFTR, a precision temperature sensor designed for a wide range of applications that require reliable and accurate temperature monitoring. This high-performance sensor is an essential component for engineers and designers looking to incorporate temperature control and monitoring into their systems.

The TC72-5.0MMFTR is a digital temperature sensor capable of reading temperatures ranging from -55°C to +125°C, with an accuracy of ±2°C. It communicates with the host controller via a SPI-compatible serial interface, which makes it suitable for a variety of digital systems. The device operates from a single supply voltage of 2.7V to 5.5V, making it versatile for use in both 3.3V and 5V systems.

One of the key features of the TC72-5.0MMFTR is its low power consumption, which is particularly advantageous for battery-powered applications. It also includes a shutdown mode that further reduces power consumption when the sensor is not in use. This makes the TC72-5.0MMFTR an excellent choice for portable devices, remote sensors, and any application where energy efficiency is paramount.

The sensor comes in a compact 5-pin SOT-23 package, which is ideal for space-constrained applications. Despite its small size, it delivers robust performance and is designed to provide stable and reliable temperature readings even under varying environmental conditions.

Applications for the TC72-5.0MMFTR are diverse and include consumer electronics, industrial control systems, environmental monitoring, HVAC systems, and thermal management within computing devices. Its ease of integration, coupled with Microchip's reputation for high-quality and durable products, makes it an excellent choice for developers looking to enhance the performance and reliability of their temperature-sensitive applications.

With the TC72-5.0MMFTR, Microchip Technology continues to demonstrate its commitment to providing innovative and practical solutions for temperature sensing needs across a myriad of industries.

You May Also Be Interested in

Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $9.1407
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess