EN
  • EN
  • DE

BFG480W,115

Part No BFG480W,115
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description TRANS NPN 4.5V 21GHZ SOT343R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 4.5V
Frequency - Transition 21GHz
Noise Figure (dB Typ @ f) 1.2dB to 1.8dB @ 900MHz to 2GHz
Gain 16dB
Maximum Power Dissipation 360mW
Typical Gain (hFE) (Min) 40 @ 80mA, 2V
Maximum Current Collector 250mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package CMPAK-4
Win Source Part Number 125575-BFG480W,115
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BFG480W,115 CAD Model

Description

Product Overview: BFG480W,115

The BFG480W,115 is a high-performance, wideband silicon NPN bipolar transistor designed and manufactured by NXP Semiconductors. Catering to the needs of RF front-end applications, this transistor is a preferred choice for engineers requiring a reliable and robust amplification solution.

With its superior gain performance and high efficiency, the BFG480W,115 is optimized for use in a variety of applications including but not limited to wireless communication systems, satellite TV receivers, GPS devices, and other high-frequency modules. Its wide frequency range makes it versatile for different signal amplification tasks across the RF spectrum.

Key Features:

  • Frequency Range: This transistor operates effectively over a broad frequency range, making it suitable for various RF applications.
  • High Gain: The BFG480W,115 offers high gain levels, which is critical for signal amplification in communication systems.
  • Low Noise Figure: It boasts a low noise figure, ensuring that signal integrity is maintained with minimal distortion.
  • High Power: The device is capable of handling high power levels, which is essential for reliable performance in demanding environments.
  • Efficiency: Designed with power efficiency in mind, the BFG480W,115 helps to minimize power loss during operation, contributing to the overall efficiency of the system.
  • Robustness: NXP's commitment to quality means that this transistor is built to withstand tough conditions and provide consistent performance.

Applications:

  • Wireless Communication Systems
  • Satellite TV Receivers
  • Global Positioning Systems (GPS)
  • Broadband Wireless Access
  • Other RF Amplification Requirements

The BFG480W,115 transistor is housed in a compact SOT343 package, which allows for efficient use of PCB space. This packaging, combined with the transistor's performance characteristics, makes it an excellent choice for designers looking to optimize their RF circuit designs. NXP's BFG480W,115 is not just a component; it's a strategic choice for ensuring the high-quality performance of your RF applications.

You May Also Be Interested in

Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess