EN
  • EN
  • DE

BGA3031X

Part No BGA3031X
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Special Purpose
Description BGA3031 - DOCSIS 3.0 PLUS UPSTRE  /  Amplifier IC CATV 20-HVQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr NXP Semiconductors
Package Bulk
Product Status Obsolete
Type Amplifier
Applications CATV
Mounting SMD (SMT)
Package / Case 20-VQFN Exposed Pad
Supplier Device Package 20-HVQFN (5x5)
RoHS Status RoHS non-compliant
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Other Names 2156-BGA3031X
Standard Package 1
Win Source Part Number 1224367-BGA3031X
Ultra Librarian 3D Model Ultra Librarian BGA3031X CAD Model

Description

Product Overview: BGA3031X from NXP

The BGA3031X is a state-of-the-art integrated circuit (IC) from NXP Semiconductors, designed to deliver exceptional performance for a wide range of applications. This versatile IC is a testament to NXP's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • High Frequency Operation: The BGA3031X operates at a high frequency range, making it suitable for applications that require fast signal processing and high-speed data transmission.
  • Low Noise Figure: With its low noise figure, the BGA3031X ensures clear signal amplification, which is critical for high-fidelity communication systems and sensitive instrumentation.
  • High Linearity: The IC provides high linearity, which helps to maintain signal integrity by minimizing distortion, particularly important in broadcast and communication equipment.
  • Efficient Power Consumption: The BGA3031X is designed for power efficiency, which not only extends the life of battery-powered devices but also reduces the thermal footprint of the system.

Applications

The BGA3031X is ideal for a variety of applications, including:

  • Wireless communication systems, such as cellular base stations and satellite communication.
  • Professional mobile radio and infrastructure.
  • RFID readers and other radio frequency identification devices.
  • Test and measurement equipment, ensuring precision and reliability.

Quality and Reliability

NXP's BGA3031X is manufactured with the highest quality standards, ensuring reliability and performance consistency. The IC is subjected to rigorous testing and quality control measures, which is a hallmark of NXP's dedication to excellence.

Technical Support and Resources

NXP provides comprehensive technical support and resources for the BGA3031X, including datasheets, application notes, and design resources. Customers can access a wealth of information to facilitate the integration of the IC into their products, ensuring a smooth design-in process and quick time-to-market.

You May Also Be Interested in

MACOM Technology Solutions
25W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
MACOM Technology Solutions
50W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
MACOM Technology Solutions
IC POSTAMPLIFIER 20TSSOP
Need more? Email Us
MACOM Technology Solutions
2500W, GAN HEMT, 65V, DC-1.215GH
Need more? Email Us
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
MACOM Technology Solutions
IC POSTAMPLIFIER 16SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess