EN
  • EN
  • DE

BGU8M1X

Part No BGU8M1X
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP LTE 1.805-2.17GHZ 6XSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel
Frequency 1.805GHz ~ 2.17GHz
Gain 13.5dB
Noise Figure 0.8dB
RF Type LTE, WiMax
Supply Voltage (V) 1.5V ~ 3.1V
Supply Current 5mA
Test Frequency 1.842GHz
Manufacturer Package 6-XFDFN
Supplier Device Package 6-XSON, SOT1232 (1.1x0.7)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 752362-BGU8M1X
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BGU8M1X CAD Model

Description

Introducing the NXP BGU8M1X: A Cutting-Edge RF Front-End Solution

The NXP BGU8M1X is a state-of-the-art RF front-end module designed to enhance the performance and efficiency of wireless communication systems. This compact and highly integrated module is a testament to NXP's commitment to providing innovative solutions for the rapidly evolving RF market. The BGU8M1X is ideal for a wide range of applications, including but not limited to, cellular infrastructure, wireless connectivity, and industrial IoT devices.

Key Features of the NXP BGU8M1X:

  • High Integration: The BGU8M1X integrates multiple components into a single package, reducing the footprint and simplifying the design of RF circuits. This integration includes amplifiers, switches, filters, and other necessary RF functionalities.
  • Exceptional Performance: With its advanced design, the module delivers outstanding RF performance, ensuring high signal quality and reliability for communication systems. It boasts excellent linearity, low noise figures, and high power efficiency.
  • Wide Frequency Range: The BGU8M1X is designed to operate across a broad frequency spectrum, making it versatile for various applications and standards. This flexibility allows for seamless integration into different communication protocols.
  • Durability: Engineered to withstand harsh conditions, the module is built with robust materials that offer high resistance to temperature variations and other environmental factors.
  • Energy Efficient: Energy conservation is a critical concern in modern electronics, and the BGU8M1X addresses this by providing energy-efficient operation, which can lead to longer battery life in portable devices and reduced power consumption in stationary installations.

Applications:

The NXP BGU8M1X is designed for a multitude of applications that require high-quality RF front-end components. Its versatility makes it an excellent choice for cellular base stations, repeaters, wireless access points, and IoT devices that need reliable wireless communication capabilities. With its superior performance and integration, the BGU8M1X helps to streamline product development, allowing for faster time-to-market and cost-effective solutions for manufacturers.

In summary, the NXP BGU8M1X RF front-end module is a powerful component that offers a blend of performance, integration, and efficiency, making it an indispensable part of modern wireless communication systems.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 70MHZ-4GHZ 32QFN / RF Amplifier IC General Purpose 70MHz ~ 4GHz 32-QFN (5x5)
Lowest to $8.1612
Analog Devices Inc.
IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Lowest to $4.8750
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RF AMP GNSS 6ESON / RF Amplifier IC GNSS 1.164GHz ~ 1.3GHz, 1.559GHz ~ 1.61GHz 6-ESON (1.6x1.6)
Lowest to $1.7205
NXP / Nexperia
AIRFAST POWER AMPLIFIER MODULE,
Need more? Email Us
Skyworks Solutions Inc.
IC AMP LTE 2.3GHZ-2.7GHZ 16MCM / RF Amplifier IC LTE 2.3GHz ~ 2.7GHz 16-MCM (5x5)
Lowest to $8.7313
NXP / Nexperia
BGU8821
Need more? Email Us
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $33.3379

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1382 $50.4430
885+ $0.1134 $100.3590
1,365+ $0.1099 $150.0135
1,885+ $0.1063 $200.3755
2,435+ $0.1028 $250.3180
3,255+ $0.0922 $300.1110
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess