Product Overview: NXP BGY587B
The NXP BGY587B represents a cutting-edge solution in the realm of radio frequency amplification. Designed by the renowned semiconductor manufacturer NXP Semiconductors, this product is tailored for high-performance applications that require reliable and efficient signal amplification.
Key Features
- High Gain: The BGY587B boasts a high gain level, making it ideal for applications where signal strength is paramount.
- Wide Frequency Range: Capable of operating across a broad spectrum of frequencies, this amplifier can be utilized in a variety of RF applications.
- Low Noise Figure: With its low noise figure, the BGY587B ensures clear signal amplification, minimizing the distortion and improving the overall signal quality.
- Robust Design: Engineered to withstand harsh conditions, the BGY587B is built to deliver consistent performance and longevity.
- High Efficiency: Energy efficiency is a hallmark of this product, reducing operational costs and thermal footprint.
Applications
The versatility of the BGY587B makes it suitable for a wide array of applications, including:
- Cable television (CATV) systems
- Satellite set-top boxes
- Telecommunication infrastructure
- RFID systems
- Wireless communication devices
Specifications
Parameter
Value
Frequency Range
40 MHz to 860 MHz
Gain
Typical 34 dB
Noise Figure
Typical 2.7 dB
Supply Voltage
24 V
For engineers and designers seeking a reliable and high-performance RF amplifier, the NXP BGY587B stands out as an ideal choice. With its robust feature set and flexible application range, it is poised to be a key component in the advancement of modern RF technology.