EN
  • EN
  • DE

BGD712C

Part No BGD712C
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Description 750 MHz, 18 dB gain push-pull amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153432-BGD712C
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BGD712C CAD Model

Description

The BGD712C, from NXP Semiconductors, is a cutting-edge silicon monolithic microwave integrated circuit (MMIC) designed for a broad range of applications. This versatile component is particularly well-suited for use in satellite communication systems, broadcast receivers, and professional mobile radio (PMR) systems, offering exceptional performance and reliability.

Key Features

  • Frequency Range: The BGD712C operates efficiently across a wide frequency range, making it an ideal choice for various high-frequency applications.
  • High Gain: With its high gain levels, this MMIC amplifier can significantly increase signal strength, ensuring clear and reliable communication.
  • Low Noise Figure: The low noise figure of the BGD712C minimizes signal distortion and improves overall system sensitivity, which is crucial for maintaining high-quality signal transmission.
  • Efficiency: Designed for optimal power consumption, the BGD712C is energy efficient, which helps to reduce operational costs and extend the life of battery-powered devices.
  • Robustness: The device is engineered to withstand harsh conditions, ensuring consistent performance even in challenging environments.

Applications

The BGD712C's versatility allows it to be used in various applications, including:

  • Satellite communication systems
  • Broadcast receivers
  • Professional mobile radio systems
  • High-frequency RF applications

Technical Specifications

The BGD712C boasts a range of technical specifications that highlight its performance capabilities:

  • Supply Voltage: Specified for optimal operation within the device's parameters.
  • Operating Temperature Range: Ensures reliable operation in a variety of environmental conditions.
  • Package: The device comes in a package that facilitates easy integration into various systems.

For engineers and designers looking for a robust and high-performance MMIC amplifier, the BGD712C from NXP Semiconductors represents a reliable and efficient solution. Its advanced features and broad application scope make it a valuable component in any high-frequency communication system.

You May Also Be Interested in

Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $0.6722
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Intersil
IC OP AMP VIDEO 125MHZ LP 8-SOIC
Lowest to $0.5793
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
MACOM Technology Solutions
IC AMP CATV 20QFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess