EN
  • EN
  • DE

LM6588MTX

Part No LM6588MTX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description TFT-LCD Quad, 16V RRIO High Output Current Operational Amplifier | IC OPAMP TFT-LCD QD 16V 14-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Rail-to-Rail
-3db Bandwidth 24MHz
Slew Rate 15V/μs
Supply Current 800μA
Current - Output / Channel 230mA
Supply Voltage , Single/Dual (±) 5V ~ 16V, ±2.5V ~ 8V
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number LM6588
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1200596-LM6588MTX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM6588MTX CAD Model

Description

The LM6588MTX is a high-performance operational amplifier (op-amp) manufactured by Texas Instruments, designed to offer a perfect blend of speed, precision, and low power consumption. This device is part of the LM6588 series, which is renowned for its robust design and versatility, making it suitable for a wide array of applications, from industrial to consumer electronics.

Key Features:

  • High-Speed Performance: The LM6588MTX is built for applications requiring fast settling times and high slew rates, ensuring rapid response in time-critical signal processing tasks.
  • Low Power Consumption: Despite its speed, this op-amp maintains low power consumption, making it ideal for battery-powered devices and energy-efficient designs.
  • Wide Supply Range: It operates over a broad supply voltage range, accommodating various application requirements and simplifying power supply design.
  • Stability: The LM6588MTX is designed to be stable over a wide range of operating conditions, providing reliable performance in diverse environments.
  • Low Distortion: This op-amp features low harmonic distortion, which is critical for high-fidelity audio applications and precision instrumentation.

Applications:

The versatility of the LM6588MTX makes it suitable for a multitude of applications, including:

  • Audio Processing Circuits
  • Active Filters
  • Analog to Digital Converters (ADC) Drivers
  • Signal Conditioning
  • Professional Audio Equipment
  • Test and Measurement Systems

Technical Specifications:

With a package that offers ease of integration into various circuit designs, the LM6588MTX comes in a compact form factor and is characterized by the following specifications:

  • Supply Voltage Range: [Insert Range]
  • Slew Rate: [Insert Value]
  • Input Offset Voltage: [Insert Value]
  • Output Current: [Insert Value]
  • Operating Temperature Range: [Insert Range]

For detailed technical specifications, refer to the LM6588MTX datasheet on the Texas Instruments website.

Ordering Information:

The LM6588MTX can be ordered through Texas Instruments' official distributors. For bulk orders, custom requests, or to find compatible components, contact Texas Instruments' sales representatives.

You May Also Be Interested in

Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504
Analog Devices Inc.
Need more? Email Us
Maxim Integrated
IC AMP CURRENT SENSE 14-SOIC
Lowest to $6.8607
Intersil
Need more? Email Us
NXP / Nexperia
870 MHz, 25 dB gain power doubler amplifier
Lowest to $54.8983
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6667 $52.0002
15+ $7.1112 $106.6680
22+ $6.8889 $151.5558
30+ $6.6667 $200.0010
39+ $6.4445 $251.3355
52+ $5.7778 $300.4456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,051 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess