EN
  • EN
  • DE

MAX3693ECJ+T

Part No MAX3693ECJ+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC 4:1 SERIALIZER 622MBPS 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Function Serializer
Data Rate 622Mbps
Input Type LVDS
Output Type PECL
Number of Inputs 4
Number of Outputs 1
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 32-LQFP
Manufacturer Package 32-LQFP/32-TQFP (7x7)
Win Source Part Number 703363-MAX3693ECJ+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3693ECJ+T CAD Model

Description

Maxim Integrated MAX3693ECJ+T Product Overview

The MAX3693ECJ+T from Maxim Integrated is a high-performance, low-power, multirate serializer/deserializer (SerDes) integrated circuit designed for fiber optic and high-speed data communications. This versatile chip is capable of handling data rates from 155Mbps to 3.2Gbps, making it an excellent choice for a variety of applications, including Gigabit Ethernet, Fiber Channel, and SONET/SDH systems.

Key Features

  • High Data Rate: The MAX3693ECJ+T supports a wide range of data rates from 155Mbps to 3.2Gbps, which allows for flexibility in system design and application use.
  • Low Power Consumption: This device is optimized for low power consumption, which is critical for high-density and power-sensitive applications.
  • Small Footprint: Housed in a compact 32-pin LQFP package, the MAX3693ECJ+T saves valuable board space, which is essential for modern, compact electronic systems.
  • Integrated Clock Recovery: The built-in clock and data recovery (CDR) circuits eliminate the need for external components, reducing system complexity and cost.
  • Hot-Pluggable: This feature allows the device to be inserted or removed from a live backplane without causing any electrical disruptions, enhancing system maintainability.
  • Differential LVPECL Inputs and Outputs: The use of Low Voltage Positive Emitter-Coupled Logic (LVPECL) ensures high-speed data transmission with low noise.

Applications

The MAX3693ECJ+T is suitable for a wide array of high-speed communication applications. Its ability to handle various data rates makes it an ideal choice for:

  • Gigabit Ethernet transceivers
  • Fiber Channel communication systems
  • SONET/SDH network equipment
  • Backplane interconnects
  • High-speed data acquisition systems

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability, and the MAX3693ECJ+T is no exception. Customers can expect robust performance and consistent operation from this SerDes IC. Additionally, Maxim provides comprehensive technical support and documentation, making integration and troubleshooting more straightforward for designers and engineers.

With its combination of high-speed capabilities, low power consumption, and compact design, the MAX3693ECJ+T from Maxim Integrated is a powerful solution for modern communication challenges.

You May Also Be Interested in

Maxim Integrated
IC DSERIALIZER 28BIT GMSL 48TQFN
Lowest to $16.1279
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $26.3910
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Maxim Integrated
1.5GBPS PARALLEL GMSL SERIALIZER
Need more? Email Us
Maxim Integrated
Input Output
Need more? Email Us
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Texas Instruments
IC SERIALIZER LVDS 24BIT 48TQFP
Need more? Email Us
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
Texas Instruments
IC DESERIALIZER 10BIT 49FBGA
Lowest to $11.6418

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess