EN
  • EN
  • DE

BLF2043

Part No BLF2043
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description UHF power LDMOS transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1153684-BLF2043
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLF2043 CAD Model

Description

The NXP BLF2043 is a state-of-the-art LDMOS (Laterally Diffused Metal Oxide Semiconductor) power transistor designed to deliver high performance in RF power applications. This advanced semiconductor device is tailored for a broad range of uses, including but not limited to, broadcast transmitters, cellular base stations, and RF energy applications. Its robust construction and cutting-edge technology make it an ideal choice for systems requiring high efficiency and reliability.

Key Features

  • High Efficiency: The BLF2043 is engineered to provide superior efficiency which is crucial for thermal management and power conservation in high-performance systems.
  • Broadband Operation: This device is capable of operating over a wide frequency range, which makes it versatile for various RF applications.
  • High Power Output: It offers a significant power output level, enabling it to drive systems that require high power for optimal functionality.
  • Integrated ESD Protection: With built-in electrostatic discharge protection, the BLF2043 is designed to withstand unexpected voltage spikes, enhancing its durability and lifespan.
  • Thermal Performance: The transistor is encapsulated in a package that provides excellent thermal performance, ensuring stability and performance under high-temperature operating conditions.

Applications

The versatility of the NXP BLF2043 allows it to be used in a wide array of applications where power and efficiency are paramount. It is particularly well-suited for:

  • Industrial, scientific, and medical (ISM) applications
  • Radio and VHF TV broadcast transmitters
  • Professional mobile radio
  • High-power amplifiers in cellular base stations
  • RF energy applications including heating, drying, and plasma lighting

Technical Specifications

The BLF2043 boasts impressive technical specifications that cater to demanding RF power requirements:

  • Frequency Range: Suitable for multi-band operation
  • Gain: High gain for efficient signal amplification
  • Power: Capable of delivering high output power
  • Package: Robust and reliable package design

In conclusion, the NXP BLF2043 LDMOS transistor is a high-quality, versatile component that provides a reliable solution for a wide range of high-power RF applications. Its state-of-the-art design and robust performance characteristics make it a top choice for engineers and designers seeking to enhance their systems' efficiency and power output.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2181
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Coilcraft
SMT Power Inductors
Lowest to $0.9298

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.7465 $82.7465
2+ $80.1605 $160.3210
3+ $77.5756 $232.7268
4+ $74.9895 $299.9580
6+ $67.2314 $403.3884
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 690 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess