EN
  • EN
  • DE

BLV2047

Part No BLV2047
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description Uhf Band Si NPN Rf Power Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049427-BLV2047
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BLV2047 CAD Model

Description

The NXP BLV2047 is a cutting-edge Radio Frequency (RF) power transistor designed for a broad spectrum of high-performance applications. This high-power, silicon LDMOS transistor is specifically engineered to deliver outstanding performance in broadcast transmitters and industrial applications. With its robust construction and advanced technology, the BLV2047 is an ideal choice for professionals seeking reliability and efficiency in their RF systems.

Key Features

  • High Efficiency: The BLV2047 boasts a high efficiency rate, which ensures minimal energy loss during operation and contributes to the overall cost-effectiveness of the system it is integrated into.
  • Wide Frequency Range: This transistor operates effectively over a broad frequency range, making it versatile for various applications, including VHF and UHF bands.
  • Excellent Thermal Stability: NXP's BLV2047 is designed with superior thermal performance in mind, ensuring stable operation even under high-temperature conditions.
  • High Gain: Users of the BLV2047 can benefit from its high gain levels, which enhances signal strength and quality for better communication and broadcast capabilities.
  • Durable Construction: The device is built to last with its rugged design, capable of withstanding the rigors of demanding industrial environments.

Applications

The NXP BLV2047 is suited for a variety of applications, including but not limited to:

  • Broadcast transmitters for radio and television
  • Industrial RF heating, such as in drying or sealing processes
  • Medical applications like MRI or RF ablation
  • Scientific research requiring high-power RF sources

Technical Specifications

Parameter Value
Technology LDMOS
Frequency Range VHF/UHF
Power Output Varies based on application
Efficiency High
Operating Temperature Range Specified in datasheet

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official NXP Semiconductors website or contact their local NXP sales representative.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Bel Fuse Inc.
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Sony
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess