EN
  • EN
  • DE

BSP107

Part No BSP107
Manufacturer NXP / Nexperia
Catalog FETs - Single
Description N-channel enhancement mode vertical D-MOS transistor / Trans MOSFET N-CH 200V 0.2A 4-Pin(3+Tab) SC-73
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 237280-BSP107
Popularity Medium
Supply and Demand Status Balance
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BSP107 CAD Model

Description

The BSP107 from NXP Semiconductors is a high-performance MOSFET designed to deliver efficient power management and signal processing in a wide range of applications. This advanced semiconductor device is known for its low on-state resistance and high switching speed, making it an ideal choice for power conversion and management tasks in both industrial and consumer electronics.

Key Features:

  • Low On-State Resistance: The BSP107 boasts an extremely low on-state resistance, which minimizes power loss and improves overall efficiency in circuit operation.
  • High-Speed Switching: With its capability for high-speed switching, the BSP107 is suitable for applications requiring fast transition times, contributing to the reduction of switching losses.
  • Gate Charge Optimization: The MOSFET's gate charge is optimized for a balanced performance, ensuring a good trade-off between switching speed and on-state resistance.
  • Thermal Management: The device is designed with thermal management in mind, featuring a low thermal resistance that helps to maintain operational stability under varying conditions.
  • Voltage Control: The BSP107 operates at a consistent voltage level, providing reliable performance and protection for connected components.
  • Robust Package: Encased in a durable package, the BSP107 is built to withstand harsh environments and provide a long operational lifespan.

Applications:

The versatility of the NXP BSP107 makes it suitable for a broad spectrum of applications, including:

  • DC-DC converters
  • Power supplies for telecommunications
  • Motor drives
  • Automotive applications
  • Battery management systems
  • Switch mode power supplies (SMPS)
  • Power management for embedded systems

With its combination of efficiency, speed, and reliability, the NXP BSP107 is a top-tier MOSFET that meets the rigorous demands of modern electronic designs. Whether for industrial automation, automotive technology, or consumer electronics, this MOSFET is engineered to enhance performance and extend the capabilities of your electronic solutions.

You May Also Be Interested in

GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess